Manufacturer: Bourns Inc.
Win Source Part Number: 897471-SRR0604-101KL
Series: SRR0604
Operating Temperature Range: -40°C ~ 125°C
Features: 100 µH Shielded Wirewound Inductor 400 mA 650mOhm Max Nonstandard, Corner Terminals
Package: Reel - TR
Package: Nonstandard, Corner Terminals
Mounting: Surface Mount
Family Name: SRR0604
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 33 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: -SRR0604-101KLCT, SRR0604-101KLTR, SRR0604101KL, -SRR0604-101KL, -SRR0604-101KLTR, SRR0604-101KLCT
FIXED IND 100UH 400MA 650 MOHM
100µH Shielded Inductor 400mA 650mOhm Max Nonstandard, Corner Terminals
100µH Shielded Inductor 400mA 650mOhm Max Nonstandard, Corner Terminals
FIXED IND 100UH 400MA 650MOHM SM Product overview: SRR0604-101KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UH, 400MA, 650MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100UH, 400MA, 650MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR0604-101KL can be used for catalog matching and distributor lookup.
Surface Mount Power Inductor, SRR0604 Series, 100 H, 10%, Shielded, 0.65 ohm, 400 mA RoHS Compliant: Yes
Surface Mount Power Inductor, SRR0604 Series, 100 H, 10%, Shielded, 0.65 ohm, 400 mA RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 7633506 | 7633506P | 897471-SRR0604-101KL | 118-SRR0604-101KLDKR-ND | 71-SRR0604-101KL | 47Y7198 |
| Product Name | Surface Mount Inductors | Surface Mount Inductors | Fixed Inductors - SRR0604-101KL | Fixed Inductors | 100UH 400MA 650MOHM Inductor and Choke | Surface Mount Power Inductor, Srr0604 Series, 100 H, 10%, Shielded, 0.65 Ohm, 400 Ma Rohs Compliant Bourns |
| Technology | Wirewound | Wirewound | Drum Core, Wirewound | |||
| Core Material | Ferrite; Ferrite | Ferrite; Drum Core, Wirewound | Ferrite | |||
| Inductance Range | 100 microH | 100 microH | 100 microH | |||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | ||
| EIA Case Size | 0604 | 0604 |