68µH Shielded Wirewound Inductor 400mA 900mOhm Max Nonstandard, Corner Terminals
68µH Shielded Wirewound Inductor 400mA 900mOhm Max Nonstandard, Corner Terminals
68µH Shielded Wirewound Inductor 400mA 900mOhm Max Nonstandard, Corner Terminals
INDUCTOR, SHIELDED, 68UH, 530MA, SMD, FULL REEL; Inductance:68µH; RMS Current (Irms):400mA; Inductor Construction:Shielde
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | SRR0603-680KLTR-ND | 61J8906 |
| Product Name | Fixed Inductors | Inductor, Shielded, 68Uh, 530Ma, Smd, Full Reel; Inductance Bourns |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology |
| Core Material | Ferrite; Drum Core, Wirewound | |
| Configuration | Fixed | |
| Inductance Tolerance | 10 (+/- %) |