Win Source Part Number: 993067-SRR0603-471KL
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRR0603
Type: Drum Core, Wirewound
Package: Tape & Reel (TR),Cut Tape (CT)
Shielding: Shielded
Inductance: 470 µH
Height - Seated (Max): 0.130" (3.30mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Ferrite
Q @ Freq: 17 @ 796kHz
Frequency - Self Resonant: 4MHz
Package / Case: Nonstandard, Corner Terminals
DC Resistance (DCR): 6.7Ohm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.256" L x 0.256" W (6.50mm x 6.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 150 mA
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: -SRR0603-471KLCT,-SR
Base Product Number: SRR0603
Current - Saturation (Isat): 190mA
FIXED IND 470UH 150MA 6.7OHM SMD Product overview: SRR0603-471KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470UH, 150MA, 6.7OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 470UH, 150MA, 6.7OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR0603-471KL can be used for catalog matching and distributor lookup.
470µH Shielded Wirewound Inductor 150mA 6.7Ohm Max Nonstandard, Corner Terminals
FIXED IND 470UH 150MA 6.7 OHM
470µH Shielded Wirewound Inductor 150mA 6.7Ohm Max Nonstandard, Corner Terminals
INDUCTOR, SHIELDED, 470UH, 0.15A, 10%; Inductance:470µH; RMS Current (Irms):150mA; Inductor Construction:Shielde
INDUCTOR, SHIELDED, 470UH, 190MA, SMD, FULL REEL; Inductance:470µH; RMS Current (Irms):150mA; Inductor Construction:Shielde
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 993067-SRR0603-471KL | 71-SRR0603-471KL | 118-SRR0603-471KLTR-ND | 71AC4848 | 61J8904 |
| Product Name | Inductors, Coils, Chokes - Fixed Inductors | SMD 470UH 150MA 6.7OHM Inductor and Choke | Fixed Inductors | Inductor, Shielded, 470Uh, 0.15A, 10%; Inductance Bourns | Inductor, Shielded, 470Uh, 190Ma, Smd, Full Reel; Inductance Bourns |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology |
| Technology | Standard; Wirewound | Drum Core, Wirewound | |||
| Core Material | Ferrite | Ferrite | Ferrite; Drum Core, Wirewound | ||
| Application | RF Choke |