Bourns, Inc. Inductors, Coils, Chokes - Fixed Inductors SRR0603-470YL

Description
Win Source Part Number: 1273759-SRR0603-470Y L Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRR0603 Type: Drum Core, Wirewound Package: Tape & Reel (TR) Shielding: Shielded Inductance: 47 µH Height - Seated (Max): 0.130" (3.30mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±15% Material - Core: Ferrite Q @ Freq: 13 @ 2.52MHz Frequency - Self Resonant: 13MHz Package / Case: Nonstandard, Corner Terminals DC Resistance (DCR): 550mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.256" L x 0.256" W (6.50mm x 6.50mm) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 500 mA Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Base Product Number: SRR0603 Current - Saturation (Isat): 730mA
Request a Quote Datasheet
Description
Win Source Part Number: 1273759-SRR0603-470Y L Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRR0603 Type: Drum Core, Wirewound Package: Tape & Reel (TR) Shielding: Shielded Inductance: 47 µH Height - Seated (Max): 0.130" (3.30mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±15% Material - Core: Ferrite Q @ Freq: 13 @ 2.52MHz Frequency - Self Resonant: 13MHz Package / Case: Nonstandard, Corner Terminals DC Resistance (DCR): 550mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.256" L x 0.256" W (6.50mm x 6.50mm) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 500 mA Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Base Product Number: SRR0603 Current - Saturation (Isat): 730mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1273759-SRR0603-470YL
Inductors, Coils, Chokes - Fixed Inductors 1273759-SRR0603-470YL
Win Source Part Number: 1273759-SRR0603-470Y L Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRR0603 Type: Drum Core, Wirewound Package: Tape & Reel (TR) Shielding: Shielded Inductance: 47 µH Height - Seated (Max): 0.130" (3.30mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±15% Material - Core: Ferrite Q @ Freq: 13 @ 2.52MHz Frequency - Self Resonant: 13MHz Package / Case: Nonstandard, Corner Terminals DC Resistance (DCR): 550mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.256" L x 0.256" W (6.50mm x 6.50mm) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 500 mA Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Base Product Number: SRR0603 Current - Saturation (Isat): 730mA

Win Source Part Number: 1273759-SRR0603-470YL
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRR0603
Type: Drum Core, Wirewound
Package: Tape & Reel (TR)
Shielding: Shielded
Inductance: 47 µH
Height - Seated (Max): 0.130" (3.30mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±15%
Material - Core: Ferrite
Q @ Freq: 13 @ 2.52MHz
Frequency - Self Resonant: 13MHz
Package / Case: Nonstandard, Corner Terminals
DC Resistance (DCR): 550mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.256" L x 0.256" W (6.50mm x 6.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 500 mA
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Base Product Number: SRR0603
Current - Saturation (Isat): 730mA

Buy Now Datasheet
SMD 47UH 500MA 550MOHM Inductor and Choke - 71-SRR0603-470YL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 47UH 500MA 550MOHM Inductor and Choke
71-SRR0603-470YL
SMD 47UH 500MA 550MOHM Inductor and Choke 71-SRR0603-470YL
FIXED IND 47UH 500MA 550MOHM SMD Product overview: SRR0603-470YL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 500MA, 550MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 500MA, 550MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR0603-470YL can be used for catalog matching and distributor lookup.

FIXED IND 47UH 500MA 550MOHM SMD Product overview: SRR0603-470YL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 500MA, 550MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 500MA, 550MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR0603-470YL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - SRR0603-470YL-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR0603-470YL-ND
Fixed Inductors SRR0603-470YL-ND
47µH Shielded Wirewound Inductor 500mA 550mOhm Max Nonstandard, Corner Terminals

47µH Shielded Wirewound Inductor 500mA 550mOhm Max Nonstandard, Corner Terminals

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1273759-SRR0603-470YL 71-SRR0603-470YL SRR0603-470YL-ND
Product Name Inductors, Coils, Chokes - Fixed Inductors SMD 47UH 500MA 550MOHM Inductor and Choke Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Technology Standard; Wirewound Drum Core, Wirewound
Core Material Ferrite Ferrite Ferrite; Drum Core, Wirewound
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-23N 0402DC-23NXJRW , 0402DC-23NXGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Leaded Inductors - 1910425P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 0.2500 ohms
Rated DC Current 1000 milliamps
Lead Style Axial
View Details