Bourns, Inc. SMD 47UH 500MA 550MOHM Inductor and Choke SRR0603-470KL

Description
FIXED IND 47UH 500MA 550MOHM SMD Product overview: SRR0603-470KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 500MA, 550MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 500MA, 550MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR0603-470KL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 47UH 500MA 550MOHM SMD Product overview: SRR0603-470KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 500MA, 550MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 500MA, 550MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR0603-470KL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 47UH 500MA 550MOHM Inductor and Choke - 71-SRR0603-470KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 47UH 500MA 550MOHM Inductor and Choke
71-SRR0603-470KL
SMD 47UH 500MA 550MOHM Inductor and Choke 71-SRR0603-470KL
FIXED IND 47UH 500MA 550MOHM SMD Product overview: SRR0603-470KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 500MA, 550MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 500MA, 550MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR0603-470KL can be used for catalog matching and distributor lookup.

FIXED IND 47UH 500MA 550MOHM SMD Product overview: SRR0603-470KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 500MA, 550MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 500MA, 550MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR0603-470KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
958388-SRR0603-470KL
Inductors, Coils, Chokes - Fixed Inductors 958388-SRR0603-470KL
Win Source Part Number: 958388-SRR0603-470KL Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRR0603 Type: Drum Core, Wirewound Package: Tape & Reel (TR),Cut Tape (CT) Shielding: Shielded Inductance: 47 µH Height - Seated (Max): 0.130" (3.30mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 13 @ 2.52MHz Frequency - Self Resonant: 13MHz Package / Case: Nonstandard, Corner Terminals DC Resistance (DCR): 550mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.256" L x 0.256" W (6.50mm x 6.50mm) Alternative Parts (Cross-Reference): SDR0603-470KL; SDR0503-470KL; LQH44NN470K03L; SRR0604-470KL; AIUR-07-470K; CBC3225T470KRSRR0603 -470KL.; ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 500 mA Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: -SRR0603-470KLTR,-SR R0603-470KLCT,-SRR06 03-470KL,SRR0603-470 KLCT,SRR0603-470KLTR ,SRR0603470KL Base Product Number: SRR0603 Current - Saturation (Isat): 730mA

Win Source Part Number: 958388-SRR0603-470KL
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRR0603
Type: Drum Core, Wirewound
Package: Tape & Reel (TR),Cut Tape (CT)
Shielding: Shielded
Inductance: 47 µH
Height - Seated (Max): 0.130" (3.30mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Ferrite
Q @ Freq: 13 @ 2.52MHz
Frequency - Self Resonant: 13MHz
Package / Case: Nonstandard, Corner Terminals
DC Resistance (DCR): 550mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.256" L x 0.256" W (6.50mm x 6.50mm)
Alternative Parts (Cross-Reference): SDR0603-470KL; SDR0503-470KL; LQH44NN470K03L; SRR0604-470KL; AIUR-07-470K; CBC3225T470KRSRR0603-470KL.;
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 500 mA
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: -SRR0603-470KLTR,-SRR0603-470KLCT,-SRR0603-470KL,SRR0603-470KLCT,SRR0603-470KLTR,SRR0603470KL
Base Product Number: SRR0603
Current - Saturation (Isat): 730mA

Buy Now Datasheet
Fixed Inductors - 118-SRR0603-470KLDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 47UH 500MA 550 MOHM

FIXED IND 47UH 500MA 550 MOHM

Buy Now Datasheet
Fixed Inductors - 118-SRR0603-470KLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRR0603-470KLCT-ND
Fixed Inductors 118-SRR0603-470KLCT-ND
47µH Shielded Wirewound Inductor 500mA 550mOhm Max Nonstandard, Corner Terminals

47µH Shielded Wirewound Inductor 500mA 550mOhm Max Nonstandard, Corner Terminals

Buy Now Datasheet
Fixed Inductors - 118-SRR0603-470KLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRR0603-470KLTR-ND
Fixed Inductors 118-SRR0603-470KLTR-ND
47µH Shielded Wirewound Inductor 500mA 550mOhm Max Nonstandard, Corner Terminals

47µH Shielded Wirewound Inductor 500mA 550mOhm Max Nonstandard, Corner Terminals

Buy Now Datasheet
Inductor, Shielded, 47Uh, 730Ma, Smd; Inductance Bourns - 53K7837 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 47Uh, 730Ma, Smd; Inductance Bourns
53K7837
Inductor, Shielded, 47Uh, 730Ma, Smd; Inductance Bourns 53K7837
INDUCTOR, SHIELDED, 47UH, 730MA, SMD; Inductance:47µH; RMS Current (Irms):500mA; Inductor Construction:Shielde d; Saturation Current (Isat):730mA; Product Range:SRR0603 Series; Inductor Case / Package:-; DC Resistance Max:0.55ohm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 47UH, 730MA, SMD; Inductance:47µH; RMS Current (Irms):500mA; Inductor Construction:Shielded; Saturation Current (Isat):730mA; Product Range:SRR0603 Series; Inductor Case / Package:-; DC Resistance Max:0.55ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Shielded, 47Uh, 730Ma, Smd, Full Reel; Inductance Bourns - 61J8902 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 47Uh, 730Ma, Smd, Full Reel; Inductance Bourns
61J8902
Inductor, Shielded, 47Uh, 730Ma, Smd, Full Reel; Inductance Bourns 61J8902
INDUCTOR, SHIELDED, 47UH, 730MA, SMD, FULL REEL; Inductance:47µH; RMS Current (Irms):500mA; Inductor Construction:Shielde d; Saturation Current (Isat):730mA; Product Range:SRR0603 Series; Inductor Case / Package:-; Product Width:6.5mmRoHS Compliant: Yes

INDUCTOR, SHIELDED, 47UH, 730MA, SMD, FULL REEL; Inductance:47µH; RMS Current (Irms):500mA; Inductor Construction:Shielded; Saturation Current (Isat):730mA; Product Range:SRR0603 Series; Inductor Case / Package:-; Product Width:6.5mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SRR0603-470KL 958388-SRR0603-470KL 118-SRR0603-470KLDKR-ND 53K7837 61J8902
Product Name SMD 47UH 500MA 550MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors Inductor, Shielded, 47Uh, 730Ma, Smd; Inductance Bourns Inductor, Shielded, 47Uh, 730Ma, Smd, Full Reel; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound
Core Material Ferrite Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 47 microH 47 microH 47 microH 47 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-5710-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
UT/ET Series Common Mode Inductors - ET3542-056 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 8100 to 250 microH
View Details
2 suppliers
Power Inductors - ECS-MPI4040R3-150-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Inductor and Choke - 841-CZB1JGTTD102P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount
Technology Multi-Layer
View Details
2 suppliers