Bourns, Inc. SMD 3.3UH 1.8A 55 MOHM Inductor and Choke SRR0603-3R3ML

Description
FIXED IND 3.3UH 1.8A 55 MOHM SMD Product overview: SRR0603-3R3ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 1.8A, 55 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 1.8A, 55 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR0603-3R3ML can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 3.3UH 1.8A 55 MOHM SMD Product overview: SRR0603-3R3ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 1.8A, 55 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 1.8A, 55 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR0603-3R3ML can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 3.3UH 1.8A 55 MOHM Inductor and Choke - 71-SRR0603-3R3ML - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3.3UH 1.8A 55 MOHM Inductor and Choke
71-SRR0603-3R3ML
SMD 3.3UH 1.8A 55 MOHM Inductor and Choke 71-SRR0603-3R3ML
FIXED IND 3.3UH 1.8A 55 MOHM SMD Product overview: SRR0603-3R3ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 1.8A, 55 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 1.8A, 55 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR0603-3R3ML can be used for catalog matching and distributor lookup.

FIXED IND 3.3UH 1.8A 55 MOHM SMD Product overview: SRR0603-3R3ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 1.8A, 55 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 1.8A, 55 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR0603-3R3ML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - SRR0603-3R3MLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR0603-3R3MLTR-ND
Fixed Inductors SRR0603-3R3MLTR-ND
3.3µH Shielded Wirewound Inductor 1.8A 55mOhm Max Nonstandard, Corner Terminals

3.3µH Shielded Wirewound Inductor 1.8A 55mOhm Max Nonstandard, Corner Terminals

Buy Now Datasheet
Fixed Inductors - SRR0603-3R3MLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR0603-3R3MLCT-ND
Fixed Inductors SRR0603-3R3MLCT-ND
3.3µH Shielded Wirewound Inductor 1.8A 55mOhm Max Nonstandard, Corner Terminals

3.3µH Shielded Wirewound Inductor 1.8A 55mOhm Max Nonstandard, Corner Terminals

Buy Now Datasheet
Fixed Inductors - SRR0603-3R3MLDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR0603-3R3MLDKR-ND
Fixed Inductors SRR0603-3R3MLDKR-ND
3.3µH Shielded Wirewound Inductor 1.8A 55mOhm Max Nonstandard, Corner Terminals

3.3µH Shielded Wirewound Inductor 1.8A 55mOhm Max Nonstandard, Corner Terminals

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1273763-SRR0603-3R3ML
Inductors, Coils, Chokes - Fixed Inductors 1273763-SRR0603-3R3ML
Win Source Part Number: 1273763-SRR0603-3R3M L Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRR0603 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 3.3 µH Height - Seated (Max): 0.130" (3.30mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Q @ Freq: 16 @ 7.96MHz Frequency - Self Resonant: 85MHz Package / Case: Nonstandard, Corner Terminals DC Resistance (DCR): 55mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.256" L x 0.256" W (6.50mm x 6.50mm) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.8 A Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Bourns Inc. Other Names: SRR0603-3R3ML,SRR060 33R3ML,SRR0603-3R3ML TR,SRR0603-3R3MLDKR, SRR0603-3R3MLCT Base Product Number: SRR0603 Current - Saturation (Isat): 2.6A

Win Source Part Number: 1273763-SRR0603-3R3ML
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRR0603
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 3.3 µH
Height - Seated (Max): 0.130" (3.30mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Q @ Freq: 16 @ 7.96MHz
Frequency - Self Resonant: 85MHz
Package / Case: Nonstandard, Corner Terminals
DC Resistance (DCR): 55mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.256" L x 0.256" W (6.50mm x 6.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.8 A
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Bourns Inc.
Other Names: SRR0603-3R3ML,SRR06033R3ML,SRR0603-3R3MLTR,SRR0603-3R3MLDKR,SRR0603-3R3MLCT
Base Product Number: SRR0603
Current - Saturation (Isat): 2.6A

Buy Now Datasheet
Fixed Inductors - SRR0603-3R3ML - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SRR0603-3R3ML
Fixed Inductors SRR0603-3R3ML
FIXED IND 3.3UH 1.8A 55 MOHM SMD

FIXED IND 3.3UH 1.8A 55 MOHM SMD

Supplier's Site Datasheet
Surface Mount Power Inductor, Srr0603 Series, 3.3 H, 20%, Shielded, 0.055 Ohm, 1.8 A Rohs Compliant Bourns - 06X7546 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Srr0603 Series, 3.3 H, 20%, Shielded, 0.055 Ohm, 1.8 A Rohs Compliant Bourns
06X7546
Surface Mount Power Inductor, Srr0603 Series, 3.3 H, 20%, Shielded, 0.055 Ohm, 1.8 A Rohs Compliant Bourns 06X7546
Surface Mount Power Inductor, SRR0603 Series, 3.3 H, 20%, Shielded, 0.055 ohm, 1.8 A RoHS Compliant: Yes

Surface Mount Power Inductor, SRR0603 Series, 3.3 H, 20%, Shielded, 0.055 ohm, 1.8 A RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Shielded, 3.3Uh, 2.6A, Smd, Full Reel; Inductance Bourns - 61J8898 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 3.3Uh, 2.6A, Smd, Full Reel; Inductance Bourns
61J8898
Inductor, Shielded, 3.3Uh, 2.6A, Smd, Full Reel; Inductance Bourns 61J8898
INDUCTOR, SHIELDED, 3.3UH, 2.6A, SMD, FULL REEL; Inductance:3.3µH; RMS Current (Irms):1.8A; Inductor Construction:Shielde d; Saturation Current (Isat):2.6A; Product Range:SRR0603 Series; Inductor Case / Package:-; Product Length:6.5mmRoHS Compliant: Yes

INDUCTOR, SHIELDED, 3.3UH, 2.6A, SMD, FULL REEL; Inductance:3.3µH; RMS Current (Irms):1.8A; Inductor Construction:Shielded; Saturation Current (Isat):2.6A; Product Range:SRR0603 Series; Inductor Case / Package:-; Product Length:6.5mmRoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 3.3Uh, Shielded, 1.8A; Inductance Bourns - 33AK4531 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 3.3Uh, Shielded, 1.8A; Inductance Bourns
33AK4531
Inductor, 3.3Uh, Shielded, 1.8A; Inductance Bourns 33AK4531
INDUCTOR, 3.3UH, SHIELDED, 1.8A; Inductance:3.3µH; RMS Current (Irms):1.8A; Inductor Construction:Shielde d; Saturation Current (Isat):2.6A; Product Range:SRR0603 Series; Power Inductor Case:6.5mm x 6.5mm x 3.3mm

INDUCTOR, 3.3UH, SHIELDED, 1.8A; Inductance:3.3µH; RMS Current (Irms):1.8A; Inductor Construction:Shielded; Saturation Current (Isat):2.6A; Product Range:SRR0603 Series; Power Inductor Case:6.5mm x 6.5mm x 3.3mm

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SRR0603-3R3ML SRR0603-3R3MLTR-ND 1273763-SRR0603-3R3ML SRR0603-3R3ML 06X7546 61J8898
Product Name SMD 3.3UH 1.8A 55 MOHM Inductor and Choke Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors Surface Mount Power Inductor, Srr0603 Series, 3.3 H, 20%, Shielded, 0.055 Ohm, 1.8 A Rohs Compliant Bourns Inductor, Shielded, 3.3Uh, 2.6A, Smd, Full Reel; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite Ferrite; Ferrite
Inductance Range 3.3 microH 3.3 microH 3.3 microH 3.3 microH
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1858352P - RS Components, Ltd.
Specs
Inductance Range 220 microH
Rated DC Current 570 milliamps
Standards and Certifications RoHS
View Details
Common Mode Chokes - 486-3-127-623-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - KQ0805TTE6N8J - 1135652-KQ0805TTE6N8J - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0068 microH
View Details
2 suppliers