Bourns, Inc. Fixed Inductors SRR0603-331KL

Description
FIXED IND 330UH 180MA 4.2 OHM
Request a Quote Datasheet
Description
FIXED IND 330UH 180MA 4.2 OHM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-SRR0603-331KLDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 330UH 180MA 4.2 OHM

FIXED IND 330UH 180MA 4.2 OHM

Buy Now Datasheet
Fixed Inductors - 118-SRR0603-331KLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRR0603-331KLTR-ND
Fixed Inductors 118-SRR0603-331KLTR-ND
330µH Shielded Wirewound Inductor 180mA 4.2Ohm Max Nonstandard, Corner Terminals

330µH Shielded Wirewound Inductor 180mA 4.2Ohm Max Nonstandard, Corner Terminals

Buy Now Datasheet
Fixed Inductors - 118-SRR0603-331KLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRR0603-331KLCT-ND
Fixed Inductors 118-SRR0603-331KLCT-ND
330µH Shielded Wirewound Inductor 180mA 4.2Ohm Max Nonstandard, Corner Terminals

330µH Shielded Wirewound Inductor 180mA 4.2Ohm Max Nonstandard, Corner Terminals

Buy Now Datasheet
Inductor, Shielded, 330Uh, 240Ma, Smd, Full Reel; Inductance Bourns - 61J8900 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 330Uh, 240Ma, Smd, Full Reel; Inductance Bourns
61J8900
Inductor, Shielded, 330Uh, 240Ma, Smd, Full Reel; Inductance Bourns 61J8900
INDUCTOR, SHIELDED, 330UH, 240MA, SMD, FULL REEL; Inductance:330µH; RMS Current (Irms):180mA; Inductor Construction:Shielde d; Saturation Current (Isat):240mA; Product Range:SRR0603 Series; Inductor Case / Package:- RoHS Compliant: Yes

INDUCTOR, SHIELDED, 330UH, 240MA, SMD, FULL REEL; Inductance:330µH; RMS Current (Irms):180mA; Inductor Construction:Shielded; Saturation Current (Isat):240mA; Product Range:SRR0603 Series; Inductor Case / Package:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-SRR0603-331KLDKR-ND 61J8900
Product Name Fixed Inductors Inductor, Shielded, 330Uh, 240Ma, Smd, Full Reel; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - FIT106-2-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
View Details
Common Mode Chokes - 486-DKFP-A21A-D312-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Surface Mount Inductors - 1711153 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 1 microH
View Details