Bourns, Inc. SMD 33UH 600MA 430MOHM Inductor and Choke SRR0603-330KL

Description
FIXED IND 33UH 600MA 430MOHM SMD Product overview: SRR0603-330KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UH, 600MA, 430MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33UH, 600MA, 430MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR0603-330KL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 33UH 600MA 430MOHM SMD Product overview: SRR0603-330KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UH, 600MA, 430MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33UH, 600MA, 430MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR0603-330KL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 33UH 600MA 430MOHM Inductor and Choke - 71-SRR0603-330KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 33UH 600MA 430MOHM Inductor and Choke
71-SRR0603-330KL
SMD 33UH 600MA 430MOHM Inductor and Choke 71-SRR0603-330KL
FIXED IND 33UH 600MA 430MOHM SMD Product overview: SRR0603-330KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UH, 600MA, 430MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33UH, 600MA, 430MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR0603-330KL can be used for catalog matching and distributor lookup.

FIXED IND 33UH 600MA 430MOHM SMD Product overview: SRR0603-330KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UH, 600MA, 430MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33UH, 600MA, 430MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR0603-330KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1033763-SRR0603-330KL
Inductors, Coils, Chokes - Fixed Inductors 1033763-SRR0603-330KL
Win Source Part Number: 1033763-SRR0603-330K L Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRR0603 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 33 µH Height - Seated (Max): 0.130" (3.30mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 15 @ 2.52MHz Frequency - Self Resonant: 16MHz Package / Case: Nonstandard, Corner Terminals DC Resistance (DCR): 430mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.256" L x 0.256" W (6.50mm x 6.50mm) Alternative Parts (Cross-Reference): SDR0503-330KL; SRR0604-330KL; SDR0403-330KL; CBC3225T330KR; BRL3225T330K; 7447669133SRR0603-33 0KL.; ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 600 mA Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Bourns Inc. Other Names: SRR0603-330KLDKR,SRR 0603-330KLTR,SRR0603 330KL,SRR0603-330KLC T,SRR0603-330KL-ND Base Product Number: SRR0603 Current - Saturation (Isat): 830mA

Win Source Part Number: 1033763-SRR0603-330KL
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRR0603
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 33 µH
Height - Seated (Max): 0.130" (3.30mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Ferrite
Q @ Freq: 15 @ 2.52MHz
Frequency - Self Resonant: 16MHz
Package / Case: Nonstandard, Corner Terminals
DC Resistance (DCR): 430mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.256" L x 0.256" W (6.50mm x 6.50mm)
Alternative Parts (Cross-Reference): SDR0503-330KL; SRR0604-330KL; SDR0403-330KL; CBC3225T330KR; BRL3225T330K; 7447669133SRR0603-330KL.;
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 600 mA
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Bourns Inc.
Other Names: SRR0603-330KLDKR,SRR0603-330KLTR,SRR0603330KL,SRR0603-330KLCT,SRR0603-330KL-ND
Base Product Number: SRR0603
Current - Saturation (Isat): 830mA

Buy Now Datasheet
Fixed Inductors - SRR0603-330KLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR0603-330KLCT-ND
Fixed Inductors SRR0603-330KLCT-ND
33µH Shielded Wirewound Inductor 600mA 430mOhm Max Nonstandard, Corner Terminals

33µH Shielded Wirewound Inductor 600mA 430mOhm Max Nonstandard, Corner Terminals

Buy Now Datasheet
Fixed Inductors - SRR0603-330KLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR0603-330KLTR-ND
Fixed Inductors SRR0603-330KLTR-ND
33µH Shielded Wirewound Inductor 600mA 430mOhm Max Nonstandard, Corner Terminals

33µH Shielded Wirewound Inductor 600mA 430mOhm Max Nonstandard, Corner Terminals

Buy Now Datasheet
Fixed Inductors - SRR0603-330KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR0603-330KLDKR-ND
Fixed Inductors SRR0603-330KLDKR-ND
33µH Shielded Wirewound Inductor 600mA 430mOhm Max Nonstandard, Corner Terminals

33µH Shielded Wirewound Inductor 600mA 430mOhm Max Nonstandard, Corner Terminals

Buy Now Datasheet
Inductor, Shielded, 33Uh, 830Ma, Smd, Full Reel; Inductance Bourns - 61J8899 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 33Uh, 830Ma, Smd, Full Reel; Inductance Bourns
61J8899
Inductor, Shielded, 33Uh, 830Ma, Smd, Full Reel; Inductance Bourns 61J8899
INDUCTOR, SHIELDED, 33UH, 830MA, SMD, FULL REEL; Inductance:33µH; RMS Current (Irms):600mA; Inductor Construction:Shielde d; Saturation Current (Isat):830mA; Product Range:SRR0603 Series; Inductor Case / Package:-; Product Width:6.5mmRoHS Compliant: Yes

INDUCTOR, SHIELDED, 33UH, 830MA, SMD, FULL REEL; Inductance:33µH; RMS Current (Irms):600mA; Inductor Construction:Shielded; Saturation Current (Isat):830mA; Product Range:SRR0603 Series; Inductor Case / Package:-; Product Width:6.5mmRoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 33Uh, Shielded, 0.6A; Inductance Bourns - 33AK4532 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 33Uh, Shielded, 0.6A; Inductance Bourns
33AK4532
Inductor, 33Uh, Shielded, 0.6A; Inductance Bourns 33AK4532
INDUCTOR, 33UH, SHIELDED, 0.6A; Inductance:33µH; RMS Current (Irms):600mA; Inductor Construction:Shielde d; Saturation Current (Isat):830mA; Product Range:SRR0603 Series; Inductor Case / Package:-; DC Resistance Max:0.43ohm RoHS Compliant: Yes

INDUCTOR, 33UH, SHIELDED, 0.6A; Inductance:33µH; RMS Current (Irms):600mA; Inductor Construction:Shielded; Saturation Current (Isat):830mA; Product Range:SRR0603 Series; Inductor Case / Package:-; DC Resistance Max:0.43ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SRR0603-330KL 1033763-SRR0603-330KL SRR0603-330KLCT-ND 61J8899 33AK4532
Product Name SMD 33UH 600MA 430MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors Inductor, Shielded, 33Uh, 830Ma, Smd, Full Reel; Inductance Bourns Inductor, 33Uh, Shielded, 0.6A; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound
Core Material Ferrite Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 33 microH 33 microH 33 microH 33 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2155JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
High Frequency & RF Inductors - 1-2176075-1 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0011 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
016008C (0402) Ceramic Chip Inductors - 016008C-N50 016008C-N50XKRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details