Bourns, Inc. Fixed Inductors SRR0603-2R5ML

Description
2.5µH Shielded Wirewound Inductor 2A 40mOhm Max Nonstandard, Corner Terminals
Request a Quote Datasheet
Description
2.5µH Shielded Wirewound Inductor 2A 40mOhm Max Nonstandard, Corner Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRR0603-2R5MLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR0603-2R5MLCT-ND
Fixed Inductors SRR0603-2R5MLCT-ND
2.5µH Shielded Wirewound Inductor 2A 40mOhm Max Nonstandard, Corner Terminals

2.5µH Shielded Wirewound Inductor 2A 40mOhm Max Nonstandard, Corner Terminals

Buy Now Datasheet
Fixed Inductors - SRR0603-2R5MLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR0603-2R5MLTR-ND
Fixed Inductors SRR0603-2R5MLTR-ND
2.5µH Shielded Wirewound Inductor 2A 40mOhm Max Nonstandard, Corner Terminals

2.5µH Shielded Wirewound Inductor 2A 40mOhm Max Nonstandard, Corner Terminals

Buy Now Datasheet
Fixed Inductors - SRR0603-2R5MLDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR0603-2R5MLDKR-ND
Fixed Inductors SRR0603-2R5MLDKR-ND
2.5µH Shielded Wirewound Inductor 2A 40mOhm Max Nonstandard, Corner Terminals

2.5µH Shielded Wirewound Inductor 2A 40mOhm Max Nonstandard, Corner Terminals

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1273764-SRR0603-2R5ML
Inductors, Coils, Chokes - Fixed Inductors 1273764-SRR0603-2R5ML
Win Source Part Number: 1273764-SRR0603-2R5M L Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRR0603 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 2.5 µH Height - Seated (Max): 0.130" (3.30mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Q @ Freq: 19 @ 7.96MHz Frequency - Self Resonant: 90MHz Package / Case: Nonstandard, Corner Terminals DC Resistance (DCR): 40mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.256" L x 0.256" W (6.50mm x 6.50mm) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2 A Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRR0603-2R5MLTR,SRR0 603-2R5MLDKR,SRR0603 -2R5MLCT,SRR0603-2R5 ML Base Product Number: SRR0603 Current - Saturation (Isat): 2.95A

Win Source Part Number: 1273764-SRR0603-2R5ML
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRR0603
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 2.5 µH
Height - Seated (Max): 0.130" (3.30mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Q @ Freq: 19 @ 7.96MHz
Frequency - Self Resonant: 90MHz
Package / Case: Nonstandard, Corner Terminals
DC Resistance (DCR): 40mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.256" L x 0.256" W (6.50mm x 6.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2 A
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRR0603-2R5MLTR,SRR0603-2R5MLDKR,SRR0603-2R5MLCT,SRR0603-2R5ML
Base Product Number: SRR0603
Current - Saturation (Isat): 2.95A

Buy Now Datasheet
SMD 2.5UH 2A 40 MOHM Inductor and Choke - 71-SRR0603-2R5ML - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2.5UH 2A 40 MOHM Inductor and Choke
71-SRR0603-2R5ML
SMD 2.5UH 2A 40 MOHM Inductor and Choke 71-SRR0603-2R5ML
FIXED IND 2.5UH 2A 40 MOHM SMD Product overview: SRR0603-2R5ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.5UH, 2A, 40 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.5UH, 2A, 40 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR0603-2R5ML can be used for catalog matching and distributor lookup.

FIXED IND 2.5UH 2A 40 MOHM SMD Product overview: SRR0603-2R5ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.5UH, 2A, 40 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.5UH, 2A, 40 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR0603-2R5ML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRR0603-2R5MLCT-ND 1273764-SRR0603-2R5ML 71-SRR0603-2R5ML
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors SMD 2.5UH 2A 40 MOHM Inductor and Choke
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

CMF Series 39 MilliHenry (mH) Inductance Common Mode Inductor - CMF16-393800 - Triad Magnetics
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Technology Standard
Inductance Range 39000 microH
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details