Bourns, Inc. SMD 27UH Inductor and Choke SRR0603-270KL

Description
FIXED IND 27UH SMD Product overview: SRR0603-270KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 27UH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 27UH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR0603-270KL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 27UH SMD Product overview: SRR0603-270KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 27UH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 27UH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR0603-270KL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 27UH Inductor and Choke - 71-SRR0603-270KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 27UH Inductor and Choke
71-SRR0603-270KL
SMD 27UH Inductor and Choke 71-SRR0603-270KL
FIXED IND 27UH SMD Product overview: SRR0603-270KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 27UH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 27UH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR0603-270KL can be used for catalog matching and distributor lookup.

FIXED IND 27UH SMD Product overview: SRR0603-270KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 27UH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 27UH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR0603-270KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1273760-SRR0603-270KL
Inductors, Coils, Chokes - Fixed Inductors 1273760-SRR0603-270KL
Win Source Part Number: 1273760-SRR0603-270K L Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRR0603 Type: Drum Core, Wirewound Package: Tape & Reel (TR) Shielding: Shielded Inductance: 27 µH Height - Seated (Max): 0.130" (3.30mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Package / Case: Nonstandard, Corner Terminals Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.256" L x 0.256" W (6.50mm x 6.50mm) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Base Product Number: SRR0603

Win Source Part Number: 1273760-SRR0603-270KL
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRR0603
Type: Drum Core, Wirewound
Package: Tape & Reel (TR)
Shielding: Shielded
Inductance: 27 µH
Height - Seated (Max): 0.130" (3.30mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Ferrite
Package / Case: Nonstandard, Corner Terminals
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.256" L x 0.256" W (6.50mm x 6.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Base Product Number: SRR0603

Buy Now Datasheet
Fixed Inductors - SRR0603-270KL-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR0603-270KL-ND
Fixed Inductors SRR0603-270KL-ND
27µH Shielded Wirewound Inductor Nonstandard, Corner Terminals

27µH Shielded Wirewound Inductor Nonstandard, Corner Terminals

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SRR0603-270KL 1273760-SRR0603-270KL SRR0603-270KL-ND
Product Name SMD 27UH Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound
Core Material Ferrite Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 27 microH 27 microH
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3163-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Surface Mount Technology
Application Common Mode Choke; RF Choke
View Details
2 suppliers
Encapsulated Toroidal Inductor - CMT908-V1 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 2000 to ? microH
DCR 0.0200 ohms
View Details
3 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402Q-R36M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details