The Bourns SRR0603-220ML is a shielded surface mount inductor with an inductance value of 220 µH and a saturation current (Isat) of 310 mA. It is designed for applications requiring compact components, with a low profile height of 3.3 mm. The inductor operates effectively within a temperature range of -40 °C to +125 °C and is compliant with RoHS standards. It features a ferrite core and is constructed with enameled copper wire, ensuring reliable performance in various electronic applications, including DC/DC converters and power supplies for portable communication devices and LCD TVs. The product is packaged in full reels containing 1000 pieces, facilitating easy integration into manufacturing processes.
Win Source Part Number: 994581-SRR0603-221KL
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRR0603
Type: Drum Core, Wirewound
Package: Tape & Reel (TR),Cut Tape (CT)
Shielding: Shielded
Inductance: 220 µH
Height - Seated (Max): 0.130" (3.30mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Ferrite
Q @ Freq: 20 @ 796kHz
Frequency - Self Resonant: 5MHz
Package / Case: Nonstandard, Corner Terminals
DC Resistance (DCR): 2.7Ohm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.256" L x 0.256" W (6.50mm x 6.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 200 mA
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: -SRR0603-221KLTR,SRR
Base Product Number: SRR0603
Current - Saturation (Isat): 310mA
220µH Shielded Wirewound Inductor 200mA 2.7Ohm Max Nonstandard, Corner Terminals
220µH Shielded Wirewound Inductor 200mA 2.7Ohm Max Nonstandard, Corner Terminals
FIXED IND 220UH 200MA 2.7 OHM
FIXED IND 220UH 200MA 2.7OHM SMD Product overview: SRR0603-221KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220UH, 200MA, 2.7OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 220UH, 200MA, 2.7OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR0603-221KL can be used for catalog matching and distributor lookup.
FIXED IND 220UH 200MA 2.7OHM SMD
INDUCTOR, SHIELDED, 220UH, 0.2A, 10%; Inductance:220µH; RMS Current (Irms):200mA; Inductor Construction:Shielde
INDUCTOR, SHIELDED, 220UH, 310MA, SMD, FULL REEL; Inductance:220µH; RMS Current (Irms):200mA; Inductor Construction:Shielde
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 994581-SRR0603-221KL | 118-SRR0603-221KLCT-ND | 71-SRR0603-221KL | SRR0603-221KL | 44AC1993 | 61J8895 |
| Product Name | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors | SMD 220UH 200MA 2.7OHM Inductor and Choke | Fixed Inductors | Inductor, Shielded, 220Uh, 0.2A, 10%; Inductance Bourns | Inductor, Shielded, 220Uh, 310Ma, Smd, Full Reel; Inductance Bourns |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount | Surface Mount Technology; Surface Mount | Surface Mount Technology | Surface Mount Technology |
| Technology | Standard; Wirewound | Drum Core, Wirewound | Wirewound; Drum Core, Wirewound | |||
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | Ferrite | Ferrite; Ferrite | ||
| Application | RF Choke |