22µH Shielded Wirewound Inductor 700mA 270mOhm Max Nonstandard, Corner Terminals
22µH Shielded Wirewound Inductor 700mA 270mOhm Max Nonstandard, Corner Terminals
FIXED IND 22UH 700MA 270 MOHM
FIXED IND 22UH 700MA 270MOHM SMD Product overview: SRR0603-220ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 700MA, 270MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 700MA, 270MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR0603-220ML can be used for catalog matching and distributor lookup.
Manufacturer: Bourns Inc.
Win Source Part Number: 897469-SRR0603-220ML
Series: SRR0603
Operating Temperature Range: -40°C ~ 125°C
Features: 22 µH Shielded Wirewound Inductor 700 mA 270mOhm Max Nonstandard, Corner Terminals
Package: Reel - TR
Package: Nonstandard, Corner Terminals
Mounting: Surface Mount
Family Name: SRR0603
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 33 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: -SRR0603-220MLCT, -SRR0603-220MLTR, SRR0603-220MLTR, SRR0603220ML, -SRR0603-220ML, SRR0603-220MLCT
INDUCTOR, SHIELDED, 22UH, 1.05A, SMD; Inductance:22µH; RMS Current (Irms):700mA; Inductor Construction:Shielde
Inductor,Ferrite,22u
FIXED IND 22UH 700MA 270MOHM SMD
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 118-SRR0603-220MLTR-ND | 71-SRR0603-220ML | 897469-SRR0603-220ML | 62K3117 | 61J8894 | SRR0603-220ML |
| Product Name | Fixed Inductors | SMD 22UH 700MA 270MOHM Inductor and Choke | Fixed Inductors - SRR0603-220ML | Inductor, Shielded, 22Uh, 1.05A, Smd; Inductance Bourns | Inductor,ferrite,22Uh,20+% Tol,20-% Tol,2626-Case Rohs Compliant Bourns | Fixed Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology; Surface Mount | |
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite | Ferrite; Ferrite | |||
| Configuration | Fixed | |||||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |