Bourns, Inc. Fixed Inductors SRR0603-1R5ML

Description
1.5µH Shielded Wirewound Inductor 2.2A 32mOhm Max Nonstandard, Corner Terminals
Request a Quote Datasheet
Description
1.5µH Shielded Wirewound Inductor 2.2A 32mOhm Max Nonstandard, Corner Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-SRR0603-1R5MLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRR0603-1R5MLTR-ND
Fixed Inductors 118-SRR0603-1R5MLTR-ND
1.5µH Shielded Wirewound Inductor 2.2A 32mOhm Max Nonstandard, Corner Terminals

1.5µH Shielded Wirewound Inductor 2.2A 32mOhm Max Nonstandard, Corner Terminals

Buy Now Datasheet
Fixed Inductors - 118-SRR0603-1R5MLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRR0603-1R5MLCT-ND
Fixed Inductors 118-SRR0603-1R5MLCT-ND
1.5µH Shielded Wirewound Inductor 2.2A 32mOhm Max Nonstandard, Corner Terminals

1.5µH Shielded Wirewound Inductor 2.2A 32mOhm Max Nonstandard, Corner Terminals

Buy Now Datasheet
Fixed Inductors - 118-SRR0603-1R5MLDKR-ND - DigiKey
Thief River Falls, MN, United States
1.5µH Shielded Wirewound Inductor 2.2A 32mOhm Max Nonstandard, Corner Terminals

1.5µH Shielded Wirewound Inductor 2.2A 32mOhm Max Nonstandard, Corner Terminals

Buy Now Datasheet
SMD 1.5UH 2.2A 32 MOHM Inductor and Choke - 71-SRR0603-1R5ML - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.5UH 2.2A 32 MOHM Inductor and Choke
71-SRR0603-1R5ML
SMD 1.5UH 2.2A 32 MOHM Inductor and Choke 71-SRR0603-1R5ML
FIXED IND 1.5UH 2.2A 32 MOHM SMD Product overview: SRR0603-1R5ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 2.2A, 32 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 2.2A, 32 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR0603-1R5ML can be used for catalog matching and distributor lookup.

FIXED IND 1.5UH 2.2A 32 MOHM SMD Product overview: SRR0603-1R5ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 2.2A, 32 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 2.2A, 32 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR0603-1R5ML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1273767-SRR0603-1R5ML
Inductors, Coils, Chokes - Fixed Inductors 1273767-SRR0603-1R5ML
Win Source Part Number: 1273767-SRR0603-1R5M L Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRR0603 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 1.5 µH Height - Seated (Max): 0.130" (3.30mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Q @ Freq: 20 @ 7.96MHz Frequency - Self Resonant: 95MHz Package / Case: Nonstandard, Corner Terminals DC Resistance (DCR): 32mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.256" L x 0.256" W (6.50mm x 6.50mm) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2.2 A Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRR0603-1R5MLTR,-SRR 0603-1R5MLTR,SRR0603 -1R5MLCT,-SRR0603-1R 5MLCT,118-SRR0603-1R 5MLDKR,118-SRR0603-1 R5MLTR,SRR0603-1R5ML ,SRR0603-1R5MLTR,118 -SRR0603-1R5MLCT,SRR 0603-1R5MLCT Base Product Number: SRR0603 Current - Saturation (Isat): 3.5A

Win Source Part Number: 1273767-SRR0603-1R5ML
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRR0603
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 1.5 µH
Height - Seated (Max): 0.130" (3.30mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Q @ Freq: 20 @ 7.96MHz
Frequency - Self Resonant: 95MHz
Package / Case: Nonstandard, Corner Terminals
DC Resistance (DCR): 32mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.256" L x 0.256" W (6.50mm x 6.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2.2 A
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRR0603-1R5MLTR,-SRR0603-1R5MLTR,SRR0603-1R5MLCT,-SRR0603-1R5MLCT,118-SRR0603-1R5MLDKR,118-SRR0603-1R5MLTR,SRR0603-1R5ML,SRR0603-1R5MLTR,118-SRR0603-1R5MLCT,SRR0603-1R5MLCT
Base Product Number: SRR0603
Current - Saturation (Isat): 3.5A

Buy Now Datasheet
Surface Mount Power Inductor, Srr0603 Series, 1.5 H, 20%, Shielded, 0.032 Ohm, 2.2 A Rohs Compliant Bourns - 06X7539 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Srr0603 Series, 1.5 H, 20%, Shielded, 0.032 Ohm, 2.2 A Rohs Compliant Bourns
06X7539
Surface Mount Power Inductor, Srr0603 Series, 1.5 H, 20%, Shielded, 0.032 Ohm, 2.2 A Rohs Compliant Bourns 06X7539
Surface Mount Power Inductor, SRR0603 Series, 1.5 H, 20%, Shielded, 0.032 ohm, 2.2 A RoHS Compliant: Yes

Surface Mount Power Inductor, SRR0603 Series, 1.5 H, 20%, Shielded, 0.032 ohm, 2.2 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-SRR0603-1R5MLTR-ND 71-SRR0603-1R5ML 1273767-SRR0603-1R5ML 06X7539
Product Name Fixed Inductors SMD 1.5UH 2.2A 32 MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Surface Mount Power Inductor, Srr0603 Series, 1.5 H, 20%, Shielded, 0.032 Ohm, 2.2 A Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-MPI2520R1-1R5-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-40471 - Triad Magnetics
Specs
Technology Standard
Inductance Range 470 microH
DCR 0.7000 ohms
View Details
2 suppliers