The 1273765-SRR0603-151K
150µH Shielded Wirewound Inductor 250mA 1.9Ohm Max Nonstandard, Corner Terminals
150µH Shielded Wirewound Inductor 250mA 1.9Ohm Max Nonstandard, Corner Terminals
150µH Shielded Wirewound Inductor 250mA 1.9Ohm Max Nonstandard, Corner Terminals
FIXED IND 150UH 250MA 1.9OHM SMD Product overview: SRR0603-151KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150UH, 250MA, 1.9OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 150UH, 250MA, 1.9OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR0603-151KL can be used for catalog matching and distributor lookup.
Win Source Part Number: 1273765-SRR0603-151K
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRR0603
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 150 µH
Height - Seated (Max): 0.130" (3.30mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Ferrite
Q @ Freq: 22 @ 796kHz
Frequency - Self Resonant: 8MHz
Package / Case: Nonstandard, Corner Terminals
DC Resistance (DCR): 1.9Ohm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.256" L x 0.256" W (6.50mm x 6.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 250 mA
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRR0603-151KL,SRR060
Base Product Number: SRR0603
Current - Saturation (Isat): 390mA
Surface Mount Power Inductor, SRR0603 Series, 150 H, 10%, Shielded, 1.9 ohm, 250 mA RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | SRR0603-151KLTR-ND | 71-SRR0603-151KL | 1273765-SRR0603-151KL | 06X7543 |
| Product Name | Fixed Inductors | SMD 150UH 250MA 1.9OHM Inductor and Choke | Inductors, Coils, Chokes - Fixed Inductors | Surface Mount Power Inductor, Srr0603 Series, 150 H, 10%, Shielded, 1.9 Ohm, 250 Ma Rohs Compliant Bourns |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology | Surface Mount Technology |
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite | Ferrite | |
| Configuration | Fixed | Fixed | ||
| Inductance Tolerance | 10 (+/- %) | 10 (+/- %) |