15µH Shielded Wirewound Inductor 900mA 180mOhm Max Nonstandard, Corner Terminals
15µH Shielded Wirewound Inductor 900mA 180mOhm Max Nonstandard, Corner Terminals
15µH Shielded Wirewound Inductor 900mA 180mOhm Max Nonstandard, Corner Terminals
FIXED IND 15UH 900MA 180MOHM SMD Product overview: SRR0603-150ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 900MA, 180MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 900MA, 180MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR0603-150ML can be used for catalog matching and distributor lookup.
Win Source Part Number: 1273766-SRR0603-150M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRR0603
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 15 µH
Height - Seated (Max): 0.130" (3.30mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Q @ Freq: 16 @ 2.52MHz
Frequency - Self Resonant: 25MHz
Package / Case: Nonstandard, Corner Terminals
DC Resistance (DCR): 180mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.256" L x 0.256" W (6.50mm x 6.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 900 mA
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Bourns Inc.
Other Names: SRR0603-150MLTR,SRR0
Base Product Number: SRR0603
Current - Saturation (Isat): 1.2A
FIXED IND 15UH 900MA 180MOHM SMD
Surface Mount Power Inductor, SRR0603 Series, 15 H, 20%, Shielded, 0.18 ohm, 900 mA RoHS Compliant: Yes
INDUCTOR, SHIELDED, 15UH, 1.2A, SMD; Inductance:15µH; RMS Current (Irms):900mA; Inductor Construction:Shielde
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | SRR0603-150MLDKR-ND | 71-SRR0603-150ML | 1273766-SRR0603-150ML | SRR0603-150ML | 06X7542 | 62K3116 |
| Product Name | Fixed Inductors | SMD 15UH 900MA 180MOHM Inductor and Choke | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors | Surface Mount Power Inductor, Srr0603 Series, 15 H, 20%, Shielded, 0.18 Ohm, 900 Ma Rohs Compliant Bourns | Inductor, Shielded, 15Uh, 1.2A, Smd; Inductance Bourns |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology | Surface Mount Technology; Surface Mount | Surface Mount Technology | Surface Mount Technology |
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite | Ferrite | Ferrite; Ferrite | ||
| Configuration | Fixed | Fixed | ||||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |