Bourns, Inc. Fixed Inductors SRR0603-102KL

Description
1mH Shielded Wirewound Inductor 100mA 14Ohm Max Nonstandard, Corner Terminals
Request a Quote Datasheet
Description
1mH Shielded Wirewound Inductor 100mA 14Ohm Max Nonstandard, Corner Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRR0603-102KLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR0603-102KLCT-ND
Fixed Inductors SRR0603-102KLCT-ND
1mH Shielded Wirewound Inductor 100mA 14Ohm Max Nonstandard, Corner Terminals

1mH Shielded Wirewound Inductor 100mA 14Ohm Max Nonstandard, Corner Terminals

Buy Now Datasheet
Fixed Inductors - SRR0603-102KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR0603-102KLDKR-ND
Fixed Inductors SRR0603-102KLDKR-ND
1mH Shielded Wirewound Inductor 100mA 14Ohm Max Nonstandard, Corner Terminals

1mH Shielded Wirewound Inductor 100mA 14Ohm Max Nonstandard, Corner Terminals

Buy Now Datasheet
Fixed Inductors - SRR0603-102KLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR0603-102KLTR-ND
Fixed Inductors SRR0603-102KLTR-ND
1mH Shielded Wirewound Inductor 100mA 14Ohm Max Nonstandard, Corner Terminals

1mH Shielded Wirewound Inductor 100mA 14Ohm Max Nonstandard, Corner Terminals

Buy Now Datasheet
Inductor, Shielded, 1Mh, 130Ma, Smd; Inductance Bourns - 62K3115 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 1Mh, 130Ma, Smd; Inductance Bourns
62K3115
Inductor, Shielded, 1Mh, 130Ma, Smd; Inductance Bourns 62K3115
INDUCTOR, SHIELDED, 1MH, 130MA, SMD; Inductance:1mH; RMS Current (Irms):100mA; Inductor Construction:Shielde d; Saturation Current (Isat):130mA; Product Range:SRR0603 Series; Inductor Case / Package:-; DC Resistance Max:14ohm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 1MH, 130MA, SMD; Inductance:1mH; RMS Current (Irms):100mA; Inductor Construction:Shielded; Saturation Current (Isat):130mA; Product Range:SRR0603 Series; Inductor Case / Package:-; DC Resistance Max:14ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Power Inductor, Srr0603 Series, 1 Mh, 10%, Shielded, 14 Ohm, 100 Ma Rohs Compliant Bourns - 06X7541 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Srr0603 Series, 1 Mh, 10%, Shielded, 14 Ohm, 100 Ma Rohs Compliant Bourns
06X7541
Surface Mount Power Inductor, Srr0603 Series, 1 Mh, 10%, Shielded, 14 Ohm, 100 Ma Rohs Compliant Bourns 06X7541
Surface Mount Power Inductor, SRR0603 Series, 1 mH, 10%, Shielded, 14 ohm, 100 mA RoHS Compliant: Yes

Surface Mount Power Inductor, SRR0603 Series, 1 mH, 10%, Shielded, 14 ohm, 100 mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRR0603-102KLCT-ND 62K3115 06X7541
Product Name Fixed Inductors Inductor, Shielded, 1Mh, 130Ma, Smd; Inductance Bourns Surface Mount Power Inductor, Srr0603 Series, 1 Mh, 10%, Shielded, 14 Ohm, 100 Ma Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Inductors - 1956-1089-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 114
View Details
Leaded Inductors - 1670144 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Application Power Choke
Inductance Range 27000 microH
View Details
Common Mode Chokes - 486-3-108-437-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details