100µH Shielded Wirewound Inductor 300mA 1.5Ohm Max Nonstandard, Corner Terminals
100µH Shielded Wirewound Inductor 300mA 1.5Ohm Max Nonstandard, Corner Terminals
100µH Shielded Wirewound Inductor 300mA 1.5Ohm Max Nonstandard, Corner Terminals
Win Source Part Number: 1033738-SRR0603-101K
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRR0603
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 100 µH
Height - Seated (Max): 0.130" (3.30mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Ferrite
Q @ Freq: 22 @ 796kHz
Frequency - Self Resonant: 9MHz
Package / Case: Nonstandard, Corner Terminals
DC Resistance (DCR): 1.5Ohm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.256" L x 0.256" W (6.50mm x 6.50mm)
Alternative Parts (Cross-Reference): RLB0712-101KL; SDR0603-101KL; AIUR-07-101K; RLB0608-101KL; CBC3225T101KR; LQH44NN101K03LSRR060
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 300 mA
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Bourns Inc.
Other Names: SRR0603-101KLDKR,SRR
Base Product Number: SRR0603
Current - Saturation (Isat): 440mA
FIXED IND 100UH 300MA 1.5OHM SMD Product overview: SRR0603-101KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100UH, 300MA, 1.5OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100UH, 300MA, 1.5OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR0603-101KL can be used for catalog matching and distributor lookup.
INDUCTOR, SMD SHIELDED POWER, LOW PROFILE, Q NOM 22, SRF 9MHZ, 100+/-20%L UH
INDUCTOR, SHIELDED, 100UH, 0.3A, 10%; Inductance:100µH; RMS Current (Irms):300mA; Inductor Construction:Shielde
Surface Mount Power Inductor, SRR0603 Series, 100 H, 10%, Shielded, 1.5 ohm, 300 mA RoHS Compliant: Yes
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Allied Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | SRR0603-101KLDKR-ND | 1033738-SRR0603-101KL | 71-SRR0603-101KL | 70153850 | 44AC1992 | 06X7540 |
| Product Name | Fixed Inductors | Inductors, Coils, Chokes - Fixed Inductors | SMD 100UH 300MA 1.5OHM Inductor and Choke | INDUCTOR, SMD SHIELDED POWER, LOW PROFILE, Q NOM 22, SRF 9MHZ, 100+/-20%L UH | Inductor, Shielded, 100Uh, 0.3A, 10%; Inductance Bourns | Surface Mount Power Inductor, Srr0603 Series, 100 H, 10%, Shielded, 1.5 Ohm, 300 Ma Rohs Compliant Bourns |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount | Surface Mount Technology | Surface Mount Technology | |
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite | Ferrite | |||
| Configuration | Fixed | Fixed | ||||
| Inductance Tolerance | 10 (+/- %) | 10 (+/- %) |