Bourns, Inc. SMD Inductor and Choke SRR-LAB2

Description
INDUCTOR POWER DESIGN KIT SMD Product overview: SRR-LAB2 from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, Inductor and Choke, Inductor Kits. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 655-SRR-LAB2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
INDUCTOR POWER DESIGN KIT SMD Product overview: SRR-LAB2 from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, Inductor and Choke, Inductor Kits. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 655-SRR-LAB2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD Inductor and Choke - 655-SRR-LAB2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD Inductor and Choke
655-SRR-LAB2
SMD Inductor and Choke 655-SRR-LAB2
INDUCTOR POWER DESIGN KIT SMD Product overview: SRR-LAB2 from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, Inductor and Choke, Inductor Kits. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 655-SRR-LAB2 can be used for catalog matching and distributor lookup.

INDUCTOR POWER DESIGN KIT SMD Product overview: SRR-LAB2 from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, Inductor and Choke, Inductor Kits. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 655-SRR-LAB2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Kits - Inductor Kits
1243342-SRR-LAB2
Kits - Inductor Kits 1243342-SRR-LAB2
Win Source Part Number: 1243342-SRR-LAB2 Category: Kits>Inductor Kits Series: SRR7032, SRR7045, SRR1005, SRR1806 Package: Case Standard Package: 1 Mounting: SMD (SMT) Material - Core: Ferrite Style: Wirewound Kit Type: Fixed ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRRLAB2 Quantity: 96 Pieces (32 Values - 3 Each) Inductance Range: 10µH ~ 1mH Packages Included: Non-Standard SMD

Win Source Part Number: 1243342-SRR-LAB2
Category: Kits>Inductor Kits
Series: SRR7032, SRR7045, SRR1005, SRR1806
Package: Case
Standard Package: 1
Mounting: SMD (SMT)
Material - Core: Ferrite
Style: Wirewound
Kit Type: Fixed
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRRLAB2
Quantity: 96 Pieces (32 Values - 3 Each)
Inductance Range: 10µH ~ 1mH
Packages Included: Non-Standard SMD

Buy Now Datasheet
Inductor Kit, 3 Each Of Srr Series; Inductor Kit Type Bourns - 01T1435 - Newark, An Avnet Company
Chicago, IL, United States
Inductor Kit, 3 Each Of Srr Series; Inductor Kit Type Bourns
01T1435
Inductor Kit, 3 Each Of Srr Series; Inductor Kit Type Bourns 01T1435
INDUCTOR KIT, 3 EACH of SRR SERIES; Inductor Kit Type:Power Inductors Lab Kit; Range of Inductance Values:10µH to 1000µH; No. of Items in Kit:96; Product Range:-; Kit Contents:96-Pcs of 10µH to 1000µH Shielded Power Inductors RoHS Compliant: NA

INDUCTOR KIT, 3 EACH of SRR SERIES; Inductor Kit Type:Power Inductors Lab Kit; Range of Inductance Values:10µH to 1000µH; No. of Items in Kit:96; Product Range:-; Kit Contents:96-Pcs of 10µH to 1000µH Shielded Power Inductors RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 655-SRR-LAB2 1243342-SRR-LAB2 01T1435
Product Name SMD Inductor and Choke Kits - Inductor Kits Inductor Kit, 3 Each Of Srr Series; Inductor Kit Type Bourns
Mounting Option Surface Mount Surface Mount Technology
Packing Method Case
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-MPI2520R1-2R2-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-101R5 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1.5 microH
DCR 0.0500 ohms
View Details
2 suppliers