Bourns, Inc. SMD Inductor and Choke SRR-A-LAB2

Description
INDUCTOR POWER DESIGN KIT SMD Product overview: SRR-A-LAB2 from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, Inductor and Choke, Inductor Kits. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 655-SRR-A-LAB2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
INDUCTOR POWER DESIGN KIT SMD Product overview: SRR-A-LAB2 from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, Inductor and Choke, Inductor Kits. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 655-SRR-A-LAB2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD Inductor and Choke - 655-SRR-A-LAB2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD Inductor and Choke
655-SRR-A-LAB2
SMD Inductor and Choke 655-SRR-A-LAB2
INDUCTOR POWER DESIGN KIT SMD Product overview: SRR-A-LAB2 from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, Inductor and Choke, Inductor Kits. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 655-SRR-A-LAB2 can be used for catalog matching and distributor lookup.

INDUCTOR POWER DESIGN KIT SMD Product overview: SRR-A-LAB2 from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, Inductor and Choke, Inductor Kits. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 655-SRR-A-LAB2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Kits - Inductor Kits
1243346-SRR-A-LAB2
Kits - Inductor Kits 1243346-SRR-A-LAB2
Win Source Part Number: 1243346-SRR-A-LAB2 Category: Kits>Inductor Kits Series: SRR1210A, SRR1260A, SRR1280A Package: Case Standard Package: 1 Mounting: SMD (SMT) Material - Core: Ferrite Style: Wirewound Kit Type: Fixed ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Quantity: 155 Pieces (31 Values - 5 Each) Inductance Range: 4.7µH ~ 1MH Packages Included: Non-Standard SMD

Win Source Part Number: 1243346-SRR-A-LAB2
Category: Kits>Inductor Kits
Series: SRR1210A, SRR1260A, SRR1280A
Package: Case
Standard Package: 1
Mounting: SMD (SMT)
Material - Core: Ferrite
Style: Wirewound
Kit Type: Fixed
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Quantity: 155 Pieces (31 Values - 5 Each)
Inductance Range: 4.7µH ~ 1MH
Packages Included: Non-Standard SMD

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 655-SRR-A-LAB2 1243346-SRR-A-LAB2
Product Name SMD Inductor and Choke Kits - Inductor Kits
Mounting Option Surface Mount Surface Mount Technology
Technology Automotive Kit Standard; Wirewound
Core Material Ferrite Ferrite
Inductance Tolerance 10 to 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - A102551TR-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Thin Film
View Details
Filters - Common Mode Chokes - 1056013-DS1-20-0001 - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application RF Choke
DCR 0.7000 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R4-R33-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers