Bourns, Inc. Fixed Inductors SRP8540A-R22M

Description
220nH Shielded Inductor 31A 1.76mOhm Max Nonstandard
Request a Quote Datasheet
Description
220nH Shielded Inductor 31A 1.76mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-SRP8540A-R22MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRP8540A-R22MCT-ND
Fixed Inductors 118-SRP8540A-R22MCT-ND
220nH Shielded Inductor 31A 1.76mOhm Max Nonstandard

220nH Shielded Inductor 31A 1.76mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SRP8540A-R22MDKR-ND - DigiKey
Thief River Falls, MN, United States
220nH Shielded Inductor 31A 1.76mOhm Max Nonstandard

220nH Shielded Inductor 31A 1.76mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SRP8540A-R22MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRP8540A-R22MTR-ND
Fixed Inductors 118-SRP8540A-R22MTR-ND
220nH Shielded Inductor 31A 1.76mOhm Max Nonstandard

220nH Shielded Inductor 31A 1.76mOhm Max Nonstandard

Buy Now Datasheet
Surface Mount Inductors - 2377635P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2377635P
Surface Mount Inductors 2377635P
Bourns SRP8540A-R22M

Bourns SRP8540A-R22M

Supplier's Site
Power Inductor, 0.22Uh, Shielded, 31A Rohs Compliant Bourns - 85AJ5058 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 0.22Uh, Shielded, 31A Rohs Compliant Bourns
85AJ5058
Power Inductor, 0.22Uh, Shielded, 31A Rohs Compliant Bourns 85AJ5058
POWER INDUCTOR, 0.22UH, SHIELDED, 31A ROHS COMPLIANT: YES

POWER INDUCTOR, 0.22UH, SHIELDED, 31A ROHS COMPLIANT: YES

Supplier's Site
Fixed Inductors - SRP8540A-R22M - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SRP8540A-R22M
Fixed Inductors SRP8540A-R22M
IND 8.8X8.4X3.8MM 0.22UH20% 31A

IND 8.8X8.4X3.8MM 0.22UH20% 31A

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-SRP8540A-R22MCT-ND 2377635P 85AJ5058 SRP8540A-R22M
Product Name Fixed Inductors Surface Mount Inductors Power Inductor, 0.22Uh, Shielded, 31A Rohs Compliant Bourns Fixed Inductors
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
DCR 0.0018 ohms 0.0018 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2335JAL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Surface Mount Inductors - 1620210 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 1000 microH
View Details
Common Mode Chokes - 486-3-143-900-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology
Application Common Mode Choke; RF Choke
View Details