Bourns, Inc. Surface Mount Inductors SRP8540A-3R3M

Description
Bourns SRP8540A-3R3M
Request a Quote Datasheet
Description
Bourns SRP8540A-3R3M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Inductors - 2377624P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2377624P
Surface Mount Inductors 2377624P
Bourns SRP8540A-3R3M

Bourns SRP8540A-3R3M

Supplier's Site
Fixed Inductors - 118-SRP8540A-3R3MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRP8540A-3R3MCT-ND
Fixed Inductors 118-SRP8540A-3R3MCT-ND
3.3µH Shielded Inductor 14A 16.5mOhm Max Nonstandard

3.3µH Shielded Inductor 14A 16.5mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SRP8540A-3R3MDKR-ND - DigiKey
Thief River Falls, MN, United States
3.3µH Shielded Inductor 14A 16.5mOhm Max Nonstandard

3.3µH Shielded Inductor 14A 16.5mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SRP8540A-3R3MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRP8540A-3R3MTR-ND
Fixed Inductors 118-SRP8540A-3R3MTR-ND
3.3µH Shielded Inductor 14A 16.5mOhm Max Nonstandard

3.3µH Shielded Inductor 14A 16.5mOhm Max Nonstandard

Buy Now Datasheet
Power Inductor, 3.3Uh, Shielded, 14A Rohs Compliant Bourns - 85AJ5069 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 3.3Uh, Shielded, 14A Rohs Compliant Bourns
85AJ5069
Power Inductor, 3.3Uh, Shielded, 14A Rohs Compliant Bourns 85AJ5069
POWER INDUCTOR, 3.3UH, SHIELDED, 14A ROHS COMPLIANT: YES

POWER INDUCTOR, 3.3UH, SHIELDED, 14A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 2377624P 118-SRP8540A-3R3MCT-ND 85AJ5069
Product Name Surface Mount Inductors Fixed Inductors Power Inductor, 3.3Uh, Shielded, 14A Rohs Compliant Bourns
Inductance Range 3.3 microH
Rated DC Current 14000 milliamps 22000 milliamps
Standards and Certifications RoHS RoHS
EIA Case Size Cut Tape
Operating Temperature -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

SMD 250MHz 960mA Inductor and Choke - 71-0402CS-2N2XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0022 microH
Inductance Tolerance 5 (+/- %)
View Details
Common Mode Chokes - CMT-8116-B-ND - DigiKey
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Fixed Inductors - 486-3135-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Configuration Fixed
View Details
2 suppliers