Bourns, Inc. Fixed Inductors SRP8540A-2R2M

Description
2.2µH Shielded Inductor 16A 11.9mOhm Max Nonstandard
Request a Quote Datasheet
Description
2.2µH Shielded Inductor 16A 11.9mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-SRP8540A-2R2MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRP8540A-2R2MCT-ND
Fixed Inductors 118-SRP8540A-2R2MCT-ND
2.2µH Shielded Inductor 16A 11.9mOhm Max Nonstandard

2.2µH Shielded Inductor 16A 11.9mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SRP8540A-2R2MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRP8540A-2R2MTR-ND
Fixed Inductors 118-SRP8540A-2R2MTR-ND
2.2µH Shielded Inductor 16A 11.9mOhm Max Nonstandard

2.2µH Shielded Inductor 16A 11.9mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SRP8540A-2R2MDKR-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Shielded Inductor 16A 11.9mOhm Max Nonstandard

2.2µH Shielded Inductor 16A 11.9mOhm Max Nonstandard

Buy Now Datasheet
Power Inductor, 2.2Uh, Shielded, 16A Rohs Compliant Bourns - 85AJ5067 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 2.2Uh, Shielded, 16A Rohs Compliant Bourns
85AJ5067
Power Inductor, 2.2Uh, Shielded, 16A Rohs Compliant Bourns 85AJ5067
POWER INDUCTOR, 2.2UH, SHIELDED, 16A ROHS COMPLIANT: YES

POWER INDUCTOR, 2.2UH, SHIELDED, 16A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-SRP8540A-2R2MCT-ND 85AJ5067
Product Name Fixed Inductors Power Inductor, 2.2Uh, Shielded, 16A Rohs Compliant Bourns
Operating Temperature -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
DCR 0.0119 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DFKF-28-0003-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-20331 - Triad Magnetics
Specs
Technology Standard
Inductance Range 330 microH
DCR 2 ohms
View Details
2 suppliers
Power Inductors - ECS-MPIL0630-220MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers