Bourns, Inc. Fixed Inductors SRP8540A-100M

Description
10µH Shielded Inductor 5.6A 61mOhm Max Nonstandard
Request a Quote Datasheet
Description
10µH Shielded Inductor 5.6A 61mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-SRP8540A-100MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRP8540A-100MTR-ND
Fixed Inductors 118-SRP8540A-100MTR-ND
10µH Shielded Inductor 5.6A 61mOhm Max Nonstandard

10µH Shielded Inductor 5.6A 61mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SRP8540A-100MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRP8540A-100MCT-ND
Fixed Inductors 118-SRP8540A-100MCT-ND
10µH Shielded Inductor 5.6A 61mOhm Max Nonstandard

10µH Shielded Inductor 5.6A 61mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SRP8540A-100MDKR-ND - DigiKey
Thief River Falls, MN, United States
10µH Shielded Inductor 5.6A 61mOhm Max Nonstandard

10µH Shielded Inductor 5.6A 61mOhm Max Nonstandard

Buy Now Datasheet
Surface Mount Inductors - 2377614P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2377614P
Surface Mount Inductors 2377614P
Bourns SRP8540A-100M

Bourns SRP8540A-100M

Supplier's Site
Power Inductor, 10Uh, Shielded, 5.6A Rohs Compliant Bourns - 85AJ5066 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 10Uh, Shielded, 5.6A Rohs Compliant Bourns
85AJ5066
Power Inductor, 10Uh, Shielded, 5.6A Rohs Compliant Bourns 85AJ5066
POWER INDUCTOR, 10UH, SHIELDED, 5.6A ROHS COMPLIANT: YES

POWER INDUCTOR, 10UH, SHIELDED, 5.6A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-SRP8540A-100MTR-ND 2377614P 85AJ5066
Product Name Fixed Inductors Surface Mount Inductors Power Inductor, 10Uh, Shielded, 5.6A Rohs Compliant Bourns
Operating Temperature -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
DCR 0.0610 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0805-J183JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Power Inductors - 2176780-9 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 1.5 microH
View Details
SMD 250MHz Inductor and Choke - 71-0402CS-2N2XGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0022 microH
Inductance Tolerance 2 (+/- %)
View Details