Bourns, Inc. Fixed Inductors SRP8040-R22Y

Description
220nH Shielded Wirewound Inductor 25A 650mOhm Max Nonstandard
Request a Quote Datasheet
Description
220nH Shielded Wirewound Inductor 25A 650mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRP8040-R22Y-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP8040-R22Y-ND
Fixed Inductors SRP8040-R22Y-ND
220nH Shielded Wirewound Inductor 25A 650mOhm Max Nonstandard

220nH Shielded Wirewound Inductor 25A 650mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1273768-SRP8040-R22Y
Inductors, Coils, Chokes - Fixed Inductors 1273768-SRP8040-R22Y
Win Source Part Number: 1273768-SRP8040-R22Y Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRP8040 Type: Drum Core, Wirewound Package: Tape & Reel (TR) Shielding: Shielded Inductance: 220 nH Height - Seated (Max): 0.177" (4.50mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±30% Material - Core: Ferrite Package / Case: Nonstandard DC Resistance (DCR): 650mOhm Max Temperature Range - Operating: -55°C ~ 150°C Dimension: 0.323" L x 0.240" W (8.20mm x 6.10mm) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 25 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Bourns Inc. Base Product Number: SRP8040 Product Status: Obsolete

Win Source Part Number: 1273768-SRP8040-R22Y
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRP8040
Type: Drum Core, Wirewound
Package: Tape & Reel (TR)
Shielding: Shielded
Inductance: 220 nH
Height - Seated (Max): 0.177" (4.50mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±30%
Material - Core: Ferrite
Package / Case: Nonstandard
DC Resistance (DCR): 650mOhm Max
Temperature Range - Operating: -55°C ~ 150°C
Dimension: 0.323" L x 0.240" W (8.20mm x 6.10mm)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 25 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Bourns Inc.
Base Product Number: SRP8040
Product Status: Obsolete

Buy Now Datasheet
SMD 25A 650 MOHM Inductor and Choke - 71-SRP8040-R22Y - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 25A 650 MOHM Inductor and Choke
71-SRP8040-R22Y
SMD 25A 650 MOHM Inductor and Choke 71-SRP8040-R22Y
FIXED IND 220NH 25A 650 MOHM SMD Product overview: SRP8040-R22Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25A, 650 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 25A, 650 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP8040-R22Y can be used for catalog matching and distributor lookup.

FIXED IND 220NH 25A 650 MOHM SMD Product overview: SRP8040-R22Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25A, 650 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 25A, 650 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP8040-R22Y can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRP8040-R22Y-ND 1273768-SRP8040-R22Y 71-SRP8040-R22Y
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors SMD 25A 650 MOHM Inductor and Choke
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed Fixed
Inductance Tolerance 30 (+/- %) 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 2-1624113-1 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0280 microH
View Details
2 suppliers
Surface Mount Inductors - 1678185 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 4.7 microH
View Details
016008C (0402) Ceramic Chip Inductors - 016008C-2N0 016008C-2N0XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details