FIXED IND 22UH 5A 93.5 MOHM SMD
FIXED IND 22UH 5A 93.5 MOHM SMD
FIXED IND 22UH 5A 93.5 MOHM SMD
Bourns SRP7050WA-220M Power Inductor
| DigiKey | RS Components, Ltd. | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 118-SRP7050WA-220MTR-ND | 466146 |
| Product Name | Fixed Inductors | Surface Mount Inductors |
| Operating Temperature | -55 to 165 C (-67 to 329 F) | |
| Mounting Option | Surface Mount Technology | |
| Configuration | Fixed | |
| Inductance Tolerance | 20 (+/- %) | |
| DCR | 0.0935 ohms |