Bourns, Inc. Fixed Inductors SRP7050TA-R82M

Description
820nH Shielded Wirewound Inductor 16.5A 4.9mOhm Max Nonstandard
Request a Quote Datasheet
Description
820nH Shielded Wirewound Inductor 16.5A 4.9mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRP7050TA-R82MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP7050TA-R82MTR-ND
Fixed Inductors SRP7050TA-R82MTR-ND
820nH Shielded Wirewound Inductor 16.5A 4.9mOhm Max Nonstandard

820nH Shielded Wirewound Inductor 16.5A 4.9mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRP7050TA-R82MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP7050TA-R82MDKR-ND
Fixed Inductors SRP7050TA-R82MDKR-ND
820nH Shielded Wirewound Inductor 16.5A 4.9mOhm Max Nonstandard

820nH Shielded Wirewound Inductor 16.5A 4.9mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRP7050TA-R82MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP7050TA-R82MCT-ND
Fixed Inductors SRP7050TA-R82MCT-ND
820nH Shielded Wirewound Inductor 16.5A 4.9mOhm Max Nonstandard

820nH Shielded Wirewound Inductor 16.5A 4.9mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 820Nh, Shielded, 16.5A; Inductance Bourns - 33AK4520 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 820Nh, Shielded, 16.5A; Inductance Bourns
33AK4520
Inductor, 820Nh, Shielded, 16.5A; Inductance Bourns 33AK4520
INDUCTOR, 820NH, SHIELDED, 16.5A; Inductance:820nH; RMS Current (Irms):16.5A; Inductor Construction:Shielde d; Saturation Current (Isat):22A; Product Range:SRP7050TA Series; Inductor Case / Package:-; DC Resistance Max:0.0049ohm RoHS Compliant: Yes

INDUCTOR, 820NH, SHIELDED, 16.5A; Inductance:820nH; RMS Current (Irms):16.5A; Inductor Construction:Shielded; Saturation Current (Isat):22A; Product Range:SRP7050TA Series; Inductor Case / Package:-; DC Resistance Max:0.0049ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 820Nh, Shielded, 16.5A; Inductance Bourns - 81Y1995 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 820Nh, Shielded, 16.5A; Inductance Bourns
81Y1995
Inductor, 820Nh, Shielded, 16.5A; Inductance Bourns 81Y1995
INDUCTOR, 820NH, SHIELDED, 16.5A; Inductance:820nH; RMS Current (Irms):16.5A; Inductor Construction:Shielde d; Saturation Current (Isat):22A; Product Range:SRP7050TA Series; Inductor Case / Package:-; DC Resistance Max:0.0049ohm RoHS Compliant: Yes

INDUCTOR, 820NH, SHIELDED, 16.5A; Inductance:820nH; RMS Current (Irms):16.5A; Inductor Construction:Shielded; Saturation Current (Isat):22A; Product Range:SRP7050TA Series; Inductor Case / Package:-; DC Resistance Max:0.0049ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRP7050TA-R82MTR-ND 33AK4520
Product Name Fixed Inductors Inductor, 820Nh, Shielded, 16.5A; Inductance Bourns
Operating Temperature -40 to 150 C (-40 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
Linear/Saturating Choke - DLFL - SCHURTER Inc
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Rated DC Current 5000 to 45000 milliamps
View Details
Encapsulated Toroidal Inductor - CMT908-H1 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 2000 to ? microH
DCR 0.0200 ohms
View Details
3 suppliers
Fixed Inductors - 2019-MHL1ECTTP18NJCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
View Details