FIXED IND 560NH 20A 4.2 MOHM SMD Product overview: SRP7050TA-R56M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20A, 4.2 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 20A, 4.2 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP7050TA-R56M can be used for catalog matching and distributor lookup.
Win Source Part Number: 1273770-SRP7050TA-R5
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRP7050TA
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 560 nH
Height - Seated (Max): 0.197" (5.00mm)
Standard Package: 800
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Carbonyl Powder
Q @ Freq: 10 @ 100kHz
Frequency - Self Resonant: 80MHz
Package / Case: Nonstandard
DC Resistance (DCR): 4.2mOhm Max
Temperature Range - Operating: -40°C ~ 150°C
Dimension: 0.287" L x 0.260" W (7.30mm x 6.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 20 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRP7050TA-R56MTR,SRP
Base Product Number: SRP7050TA
Current - Saturation (Isat): 27A
560nH Shielded Wirewound Inductor 20A 4.2mOhm Max Nonstandard
560nH Shielded Wirewound Inductor 20A 4.2mOhm Max Nonstandard
560nH Shielded Wirewound Inductor 20A 4.2mOhm Max Nonstandard
FIXED IND 560NH 20A 4.2 MOHM SMD
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-SRP7050TA-R56M | 1273770-SRP7050TA-R56M | SRP7050TA-R56MDKR-ND | SRP7050TA-R56M |
| Product Name | SMD 20A 4.2 MOHM Inductor and Choke | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors | Fixed Inductors |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology; Surface Mount |
| Technology | Drum Core, Wirewound | Standard; Wirewound | Wirewound; Drum Core, Wirewound | |
| Core Material | Carbonyl Powder | Drum Core, Wirewound | Carbonyl Powder | |
| Inductance Range | 0.5600 microH | 0.5600 microH | 0.5600 microH |