400nH Shielded Wirewound Inductor 23A 3.7mOhm Max Nonstandard
400nH Shielded Wirewound Inductor 23A 3.7mOhm Max Nonstandard
400nH Shielded Wirewound Inductor 23A 3.7mOhm Max Nonstandard
FIXED IND 400NH 23A 3.7 MOHM SMD Product overview: SRP7050TA-R40M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 23A, 3.7 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 23A, 3.7 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP7050TA-R40M can be used for catalog matching and distributor lookup.
Win Source Part Number: 1273772-SRP7050TA-R4
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRP7050TA
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 400 nH
Height - Seated (Max): 0.197" (5.00mm)
Standard Package: 800
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Carbonyl Powder
Q @ Freq: 10 @ 100kHz
Frequency - Self Resonant: 100MHz
Package / Case: Nonstandard
DC Resistance (DCR): 3.7mOhm Max
Temperature Range - Operating: -40°C ~ 150°C
Dimension: 0.287" L x 0.260" W (7.30mm x 6.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 23 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRP7050TA-R40MCT,SRP
Base Product Number: SRP7050TA
Current - Saturation (Isat): 31A
INDUCTOR, 0.4UH, 23A, 20%, SHIELDED; Inductance:400nH; RMS Current (Irms):23A; Inductor Construction:Shielde
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | SRP7050TA-R40MCT-ND | 71-SRP7050TA-R40M | 1273772-SRP7050TA-R40M | 58Y3803 |
| Product Name | Fixed Inductors | SMD 23A 3.7 MOHM Inductor and Choke | Inductors, Coils, Chokes - Fixed Inductors | Inductor, 0.4Uh, 23A, 20%, Shielded; Inductance Bourns |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology | Surface Mount Technology |
| Core Material | Drum Core, Wirewound | Carbonyl Powder | ||
| Configuration | Fixed | Fixed | ||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) |