Bourns, Inc. Fixed Inductors SRP7050TA-R33M

Description
330nH Shielded Wirewound Inductor 25A 3mOhm Max Nonstandard
Request a Quote Datasheet
Description
330nH Shielded Wirewound Inductor 25A 3mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRP7050TA-R33MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP7050TA-R33MCT-ND
Fixed Inductors SRP7050TA-R33MCT-ND
330nH Shielded Wirewound Inductor 25A 3mOhm Max Nonstandard

330nH Shielded Wirewound Inductor 25A 3mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRP7050TA-R33MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP7050TA-R33MDKR-ND
Fixed Inductors SRP7050TA-R33MDKR-ND
330nH Shielded Wirewound Inductor 25A 3mOhm Max Nonstandard

330nH Shielded Wirewound Inductor 25A 3mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRP7050TA-R33MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP7050TA-R33MTR-ND
Fixed Inductors SRP7050TA-R33MTR-ND
330nH Shielded Wirewound Inductor 25A 3mOhm Max Nonstandard

330nH Shielded Wirewound Inductor 25A 3mOhm Max Nonstandard

Buy Now Datasheet
SMD 25A 3 MOHM Inductor and Choke - 71-SRP7050TA-R33M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 25A 3 MOHM Inductor and Choke
71-SRP7050TA-R33M
SMD 25A 3 MOHM Inductor and Choke 71-SRP7050TA-R33M
FIXED IND 330NH 25A 3 MOHM SMD Product overview: SRP7050TA-R33M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25A, 3 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 25A, 3 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP7050TA-R33M can be used for catalog matching and distributor lookup.

FIXED IND 330NH 25A 3 MOHM SMD Product overview: SRP7050TA-R33M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25A, 3 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 25A, 3 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP7050TA-R33M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1011739-SRP7050TA-R33M
Inductors, Coils, Chokes - Fixed Inductors 1011739-SRP7050TA-R33M
Win Source Part Number: 1011739-SRP7050TA-R3 3M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRP7050TA Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 330 nH Height - Seated (Max): 0.197" (5.00mm) Standard Package: 800 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Carbonyl Powder Q @ Freq: 10 @ 100kHz Frequency - Self Resonant: 100MHz Package / Case: Nonstandard DC Resistance (DCR): 3mOhm Max Temperature Range - Operating: -40°C ~ 150°C Dimension: 0.287" L x 0.260" W (7.30mm x 6.60mm) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 25 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRP7050TA-R33MDKR,SR P7050TA-R33MCT,SRP70 50TA-R33MTR Base Product Number: SRP7050TA Current - Saturation (Isat): 32A

Win Source Part Number: 1011739-SRP7050TA-R33M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRP7050TA
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 330 nH
Height - Seated (Max): 0.197" (5.00mm)
Standard Package: 800
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Carbonyl Powder
Q @ Freq: 10 @ 100kHz
Frequency - Self Resonant: 100MHz
Package / Case: Nonstandard
DC Resistance (DCR): 3mOhm Max
Temperature Range - Operating: -40°C ~ 150°C
Dimension: 0.287" L x 0.260" W (7.30mm x 6.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 25 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRP7050TA-R33MDKR,SRP7050TA-R33MCT,SRP7050TA-R33MTR
Base Product Number: SRP7050TA
Current - Saturation (Isat): 32A

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRP7050TA-R33MCT-ND 71-SRP7050TA-R33M 1011739-SRP7050TA-R33M
Product Name Fixed Inductors SMD 25A 3 MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Drum Core, Wirewound Carbonyl Powder
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
3.3mH 1.5A 440V Inductor and Choke - 839-DFKF-18-0004 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 3300 microH
Inductance Tolerance 50 (+/- %)
Lead Style Pin
View Details
2 suppliers
Encapsulated Toroidal Inductor - CMT908-H3 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 8000 to ? microH
DCR 0.1200 ohms
View Details
3 suppliers
Fixed Inductors - KL32TTE015K - 967497-KL32TTE015K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
Core Material Ferrite
View Details