Bourns, Inc. SMD 5.6UH 6A 49 MOHM Inductor and Choke SRP7050TA-5R6M

Description
FIXED IND 5.6UH 6A 49 MOHM SMD Product overview: SRP7050TA-5R6M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.6UH, 6A, 49 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 5.6UH, 6A, 49 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP7050TA-5R6M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 5.6UH 6A 49 MOHM SMD Product overview: SRP7050TA-5R6M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.6UH, 6A, 49 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 5.6UH, 6A, 49 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP7050TA-5R6M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 5.6UH 6A 49 MOHM Inductor and Choke - 71-SRP7050TA-5R6M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 5.6UH 6A 49 MOHM Inductor and Choke
71-SRP7050TA-5R6M
SMD 5.6UH 6A 49 MOHM Inductor and Choke 71-SRP7050TA-5R6M
FIXED IND 5.6UH 6A 49 MOHM SMD Product overview: SRP7050TA-5R6M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.6UH, 6A, 49 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 5.6UH, 6A, 49 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP7050TA-5R6M can be used for catalog matching and distributor lookup.

FIXED IND 5.6UH 6A 49 MOHM SMD Product overview: SRP7050TA-5R6M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.6UH, 6A, 49 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 5.6UH, 6A, 49 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP7050TA-5R6M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - SRP7050TA-5R6M
897465-SRP7050TA-5R6M
Fixed Inductors - SRP7050TA-5R6M 897465-SRP7050TA-5R6M
Manufacturer: Bourns Inc. Win Source Part Number: 897465-SRP7050TA-5R6 M Series: SRP7050TA Operating Temperature Range: -40°C ~ 150°C Features: 5.6 µH Shielded Wirewound Inductor 6 A 49mOhm Max Nonstandard Package: Reel - TR Package: Nonstandard Mounting: Surface Mount Family Name: SRP7050TA Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 800 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: SRP7050TA-5R6MTR, SRP7050TA-5R6MCT, SRP7050TA-5R6MDKR

Manufacturer: Bourns Inc.
Win Source Part Number: 897465-SRP7050TA-5R6M
Series: SRP7050TA
Operating Temperature Range: -40°C ~ 150°C
Features: 5.6 µH Shielded Wirewound Inductor 6 A 49mOhm Max Nonstandard
Package: Reel - TR
Package: Nonstandard
Mounting: Surface Mount
Family Name: SRP7050TA
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 800
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 29 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: SRP7050TA-5R6MTR, SRP7050TA-5R6MCT, SRP7050TA-5R6MDKR

Buy Now Datasheet
Fixed Inductors - SRP7050TA-5R6MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP7050TA-5R6MTR-ND
Fixed Inductors SRP7050TA-5R6MTR-ND
5.6µH Shielded Wirewound Inductor 6A 49mOhm Max Nonstandard

5.6µH Shielded Wirewound Inductor 6A 49mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRP7050TA-5R6MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP7050TA-5R6MCT-ND
Fixed Inductors SRP7050TA-5R6MCT-ND
5.6µH Shielded Wirewound Inductor 6A 49mOhm Max Nonstandard

5.6µH Shielded Wirewound Inductor 6A 49mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRP7050TA-5R6MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP7050TA-5R6MDKR-ND
Fixed Inductors SRP7050TA-5R6MDKR-ND
5.6µH Shielded Wirewound Inductor 6A 49mOhm Max Nonstandard

5.6µH Shielded Wirewound Inductor 6A 49mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 5.6Uh, 6A, 20%, Shielded; Inductance Bourns - 58Y3820 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 5.6Uh, 6A, 20%, Shielded; Inductance Bourns
58Y3820
Inductor, 5.6Uh, 6A, 20%, Shielded; Inductance Bourns 58Y3820
INDUCTOR, 5.6UH, 6A, 20%, SHIELDED; Inductance:5.6µH; RMS Current (Irms):6A; Inductor Construction:Shielde d; Saturation Current (Isat):9A; Product Range:SRP7050TA Series; Power Inductor Case:7.3mm x 6.6mm x 4.8mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 5.6UH, 6A, 20%, SHIELDED; Inductance:5.6µH; RMS Current (Irms):6A; Inductor Construction:Shielded; Saturation Current (Isat):9A; Product Range:SRP7050TA Series; Power Inductor Case:7.3mm x 6.6mm x 4.8mm; DC Resistance RoHS Compliant: Yes

Supplier's Site
Inductor, 5.6Uh, Shielded, 6A; Inductance Bourns - 33AK4526 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 5.6Uh, Shielded, 6A; Inductance Bourns
33AK4526
Inductor, 5.6Uh, Shielded, 6A; Inductance Bourns 33AK4526
INDUCTOR, 5.6UH, SHIELDED, 6A; Inductance:5.6µH; RMS Current (Irms):6A; Inductor Construction:Shielde d; Saturation Current (Isat):9A; Product Range:SRP7050TA Series; Inductor Case / Package:-; DC Resistance Max:0.049ohm RoHS Compliant: Yes

INDUCTOR, 5.6UH, SHIELDED, 6A; Inductance:5.6µH; RMS Current (Irms):6A; Inductor Construction:Shielded; Saturation Current (Isat):9A; Product Range:SRP7050TA Series; Inductor Case / Package:-; DC Resistance Max:0.049ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 5.6Uh, Shielded, 6A; Inductance Bourns - 81Y2007 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 5.6Uh, Shielded, 6A; Inductance Bourns
81Y2007
Inductor, 5.6Uh, Shielded, 6A; Inductance Bourns 81Y2007
INDUCTOR, 5.6UH, SHIELDED, 6A; Inductance:5.6µH; RMS Current (Irms):6A; Inductor Construction:Shielde d; Saturation Current (Isat):9A; Product Range:SRP7050TA Series; Inductor Case / Package:-; DC Resistance Max:0.049ohm RoHS Compliant: Yes

INDUCTOR, 5.6UH, SHIELDED, 6A; Inductance:5.6µH; RMS Current (Irms):6A; Inductor Construction:Shielded; Saturation Current (Isat):9A; Product Range:SRP7050TA Series; Inductor Case / Package:-; DC Resistance Max:0.049ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Inductors - SRP7050TA-5R6M - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SRP7050TA-5R6M
Fixed Inductors SRP7050TA-5R6M
FIXED IND 5.6UH 6A 49 MOHM SMD

FIXED IND 5.6UH 6A 49 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SRP7050TA-5R6M 897465-SRP7050TA-5R6M SRP7050TA-5R6MTR-ND 58Y3820 33AK4526 SRP7050TA-5R6M
Product Name SMD 5.6UH 6A 49 MOHM Inductor and Choke Fixed Inductors - SRP7050TA-5R6M Fixed Inductors Inductor, 5.6Uh, 6A, 20%, Shielded; Inductance Bourns Inductor, 5.6Uh, Shielded, 6A; Inductance Bourns Fixed Inductors
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Drum Core, Wirewound Wirewound Wirewound; Drum Core, Wirewound
Core Material Carbonyl Powder Drum Core, Wirewound Carbonyl Powder
Inductance Range 5.6 microH 5.6 microH 5.6 microH 5.6 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0805-J563JAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Chokes - 1-1879855-1 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.3500 ohms
Impedance 47 ohms
View Details
SMD 250MHz 0.68A Inductor and Choke - 71-0402CS-6N8XJLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0068 microH
Inductance Tolerance 5 (+/- %)
View Details