Manufacturer: Bourns Inc.
Win Source Part Number: 897464-SRP7050TA-560
Series: SRP7050TA
Operating Temperature Range: -40°C ~ 150°C
Features: 56 µH Shielded Wirewound Inductor 1.6 A 396mOhm Max Nonstandard
Package: Reel - TR
Package: Nonstandard
Mounting: Surface Mount
Family Name: SRP7050TA
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Quantity per package: 800
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 29 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: SRP7050TA-560MCT, SRP7050TA-560MDKR, SRP7050TA-560MTR
FIXED IND 56UH 1.6A 396 MOHM SMD Product overview: SRP7050TA-560M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 56UH, 1.6A, 396 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 56UH, 1.6A, 396 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP7050TA-560M can be used for catalog matching and distributor lookup.
56µH Shielded Wirewound Inductor 1.6A 396mOhm Max Nonstandard
56µH Shielded Wirewound Inductor 1.6A 396mOhm Max Nonstandard
56µH Shielded Wirewound Inductor 1.6A 396mOhm Max Nonstandard
INDUCTOR, 56UH, 1.6A, 20%, SHIELDED; Inductance:56µH; RMS Current (Irms):1.6A; Inductor Construction:Shielde
INDUCTOR, 56UH, SHIELDED, 1.6A; Inductance:56µH; RMS Current (Irms):1.6A; Inductor Construction:Shielde
INDUCTOR, 56UH, SHIELDED, 1.6A; Inductance:56µH; RMS Current (Irms):1.6A; Inductor Construction:Shielde
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 897464-SRP7050TA-560M | 71-SRP7050TA-560M | SRP7050TA-560MTR-ND | 58Y3821 | 81Y2008 |
| Product Name | Fixed Inductors - SRP7050TA-560M | SMD 56UH 1.6A 396 MOHM Inductor and Choke | Fixed Inductors | Inductor, 56Uh, 1.6A, 20%, Shielded; Inductance Bourns | Inductor, 56Uh, Shielded, 1.6A; Inductance Bourns |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | ||
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology |
| Technology | Wirewound | Drum Core, Wirewound | |||
| Core Material | Carbonyl Powder | Drum Core, Wirewound | |||
| Inductance Range | 56 microH | 56 microH | 56 microH |