Bourns, Inc. Fixed Inductors SRP7050TA-330M

Description
FIXED IND 33UH 2A 200 MOHM SMD
Request a Quote Datasheet
Description
FIXED IND 33UH 2A 200 MOHM SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-SRP7050TA-330MCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 33UH 2A 200 MOHM SMD

FIXED IND 33UH 2A 200 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 118-SRP7050TA-330MTR-ND - DigiKey
Thief River Falls, MN, United States
33µH Shielded Wirewound Inductor 2A 200mOhm Max Nonstandard

33µH Shielded Wirewound Inductor 2A 200mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SRP7050TA-330MDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 33UH 2A 200 MOHM SMD

FIXED IND 33UH 2A 200 MOHM SMD

Buy Now Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1383536-SRP7050TA-330M - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1383536-SRP7050TA-330M
Inductors, Coils, Chokes - Fixed Inductors 1383536-SRP7050TA-330M
Win Source Part Number: 1383536-SRP7050TA-33 0M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRP7050TA Type: Drum Core, Wirewound Package: Tape & Reel (TR) Shielding: Shielded Size / Dimension: 0.287" L x 0.260" W (7.30mm x 6.60mm) Inductance: 33 µH Height - Seated (Max): 0.197" (5.00mm) Standard Package: 800 pcs Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Carbonyl Powder Q @ Freq: 15 @ 100kHz Frequency - Self Resonant: 8MHz Mounting Type: Surface Mount Package / Case: Nonstandard DC Resistance (DCR): 200mOhm Max Temperature Range - Operating: -55°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 52 pct. Current Rating (Amps): 2 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Bourns Inc. Current - Saturation (Isat): 3.5A Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1383536-SRP7050TA-330M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRP7050TA
Type: Drum Core, Wirewound
Package: Tape & Reel (TR)
Shielding: Shielded
Size / Dimension: 0.287" L x 0.260" W (7.30mm x 6.60mm)
Inductance: 33 µH
Height - Seated (Max): 0.197" (5.00mm)
Standard Package: 800 pcs
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Carbonyl Powder
Q @ Freq: 15 @ 100kHz
Frequency - Self Resonant: 8MHz
Mounting Type: Surface Mount
Package / Case: Nonstandard
DC Resistance (DCR): 200mOhm Max
Temperature Range - Operating: -55°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
Current Rating (Amps): 2 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Bourns Inc.
Current - Saturation (Isat): 3.5A
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
2A Inductor and Choke - 71-SRP7050TA-330M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2A Inductor and Choke
71-SRP7050TA-330M
2A Inductor and Choke 71-SRP7050TA-330M
IND6.6X7.3X4.8MM,33U H20%2A,SHDSM Product overview: SRP7050TA-330M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP7050TA-330M can be used for catalog matching and distributor lookup.

IND6.6X7.3X4.8MM,33UH20%2A,SHDSM Product overview: SRP7050TA-330M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP7050TA-330M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-SRP7050TA-330MCT-ND 1383536-SRP7050TA-330M 71-SRP7050TA-330M
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors 2A Inductor and Choke
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology Surface Mount
Core Material Drum Core, Wirewound Carbonyl Powder
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-2563JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Fixed Inductors - 1712-3627322520C101KTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
026011C (0703) Ceramic Chip Inductors - 026011C-18N 026011C-18NXJRW , 026011C-18NXJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details