Bourns, Inc. SMD 1.5UH 12A 9 MOHM Inductor and Choke SRP7050TA-1R5M

Description
FIXED IND 1.5UH 12A 9 MOHM SMD Product overview: SRP7050TA-1R5M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 12A, 9 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 12A, 9 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP7050TA-1R5M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 1.5UH 12A 9 MOHM SMD Product overview: SRP7050TA-1R5M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 12A, 9 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 12A, 9 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP7050TA-1R5M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1.5UH 12A 9 MOHM Inductor and Choke - 71-SRP7050TA-1R5M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.5UH 12A 9 MOHM Inductor and Choke
71-SRP7050TA-1R5M
SMD 1.5UH 12A 9 MOHM Inductor and Choke 71-SRP7050TA-1R5M
FIXED IND 1.5UH 12A 9 MOHM SMD Product overview: SRP7050TA-1R5M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 12A, 9 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 12A, 9 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP7050TA-1R5M can be used for catalog matching and distributor lookup.

FIXED IND 1.5UH 12A 9 MOHM SMD Product overview: SRP7050TA-1R5M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 12A, 9 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 12A, 9 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP7050TA-1R5M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - SRP7050TA-1R5MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP7050TA-1R5MTR-ND
Fixed Inductors SRP7050TA-1R5MTR-ND
1.5µH Shielded Wirewound Inductor 12A 9mOhm Max Nonstandard

1.5µH Shielded Wirewound Inductor 12A 9mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRP7050TA-1R5MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP7050TA-1R5MDKR-ND
Fixed Inductors SRP7050TA-1R5MDKR-ND
1.5µH Shielded Wirewound Inductor 12A 9mOhm Max Nonstandard

1.5µH Shielded Wirewound Inductor 12A 9mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRP7050TA-1R5MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP7050TA-1R5MCT-ND
Fixed Inductors SRP7050TA-1R5MCT-ND
1.5µH Shielded Wirewound Inductor 12A 9mOhm Max Nonstandard

1.5µH Shielded Wirewound Inductor 12A 9mOhm Max Nonstandard

Buy Now Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1095965-SRP7050TA-1R5M - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1095965-SRP7050TA-1R5M
Inductors, Coils, Chokes - Fixed Inductors 1095965-SRP7050TA-1R5M
Win Source Part Number: 1095965-SRP7050TA-1R 5M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRP7050TA Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 1.5 µH Height - Seated (Max): 0.197" (5.00mm) Standard Package: 800 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Carbonyl Powder Q @ Freq: 15 @ 100kHz Frequency - Self Resonant: 43MHz Package / Case: Nonstandard DC Resistance (DCR): 9mOhm Max Temperature Range - Operating: -40°C ~ 150°C Dimension: 0.287" L x 0.260" W (7.30mm x 6.60mm) Alternative Parts (Cross-Reference): SCIHP0750-1R5; SRP7030-1R5FM; SRP6540-1R5M; SPM6530T-1R5M100; SRP1040-1R5M; DFEG10040D-1R5M=P3; DFEH10040D-1R5M=P3SR P7050TA1R5M; ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 12 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRP7050TA-1R5MTR,SRP 7050TA-1R5MCT,SRP705 0TA-1R5MDKR Base Product Number: SRP7050TA Current - Saturation (Isat): 16.5A

Win Source Part Number: 1095965-SRP7050TA-1R5M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRP7050TA
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 1.5 µH
Height - Seated (Max): 0.197" (5.00mm)
Standard Package: 800
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Carbonyl Powder
Q @ Freq: 15 @ 100kHz
Frequency - Self Resonant: 43MHz
Package / Case: Nonstandard
DC Resistance (DCR): 9mOhm Max
Temperature Range - Operating: -40°C ~ 150°C
Dimension: 0.287" L x 0.260" W (7.30mm x 6.60mm)
Alternative Parts (Cross-Reference): SCIHP0750-1R5; SRP7030-1R5FM; SRP6540-1R5M; SPM6530T-1R5M100; SRP1040-1R5M; DFEG10040D-1R5M=P3; DFEH10040D-1R5M=P3SRP7050TA1R5M;
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 12 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRP7050TA-1R5MTR,SRP7050TA-1R5MCT,SRP7050TA-1R5MDKR
Base Product Number: SRP7050TA
Current - Saturation (Isat): 16.5A

Buy Now Datasheet
Inductor, 1.5Uh, Shielded, 12A; Inductance Bourns - 33AK4523 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1.5Uh, Shielded, 12A; Inductance Bourns
33AK4523
Inductor, 1.5Uh, Shielded, 12A; Inductance Bourns 33AK4523
INDUCTOR, 1.5UH, SHIELDED, 12A; Inductance:1.5µH; RMS Current (Irms):12A; Inductor Construction:Shielde d; Saturation Current (Isat):16.5A; Product Range:SRP7050TA Series; Inductor Case / Package:-; DC Resistance Max:0.009ohm RoHS Compliant: Yes

INDUCTOR, 1.5UH, SHIELDED, 12A; Inductance:1.5µH; RMS Current (Irms):12A; Inductor Construction:Shielded; Saturation Current (Isat):16.5A; Product Range:SRP7050TA Series; Inductor Case / Package:-; DC Resistance Max:0.009ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 1.5Uh, Shielded, 12A; Inductance Bourns - 81Y1998 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1.5Uh, Shielded, 12A; Inductance Bourns
81Y1998
Inductor, 1.5Uh, Shielded, 12A; Inductance Bourns 81Y1998
INDUCTOR, 1.5UH, SHIELDED, 12A; Inductance:1.5µH; RMS Current (Irms):12A; Inductor Construction:Shielde d; Saturation Current (Isat):16.5A; Product Range:SRP7050TA Series; Inductor Case / Package:-; DC Resistance Max:0.009ohm RoHS Compliant: Yes

INDUCTOR, 1.5UH, SHIELDED, 12A; Inductance:1.5µH; RMS Current (Irms):12A; Inductor Construction:Shielded; Saturation Current (Isat):16.5A; Product Range:SRP7050TA Series; Inductor Case / Package:-; DC Resistance Max:0.009ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SRP7050TA-1R5M SRP7050TA-1R5MTR-ND 1095965-SRP7050TA-1R5M 33AK4523
Product Name SMD 1.5UH 12A 9 MOHM Inductor and Choke Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors Inductor, 1.5Uh, Shielded, 12A; Inductance Bourns
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound
Core Material Carbonyl Powder Drum Core, Wirewound
Inductance Range 1.5 microH 1.5 microH 1.5 microH
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-B21B-D810-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-HCMPI-0503Q-1R5M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details