FIXED IND 1UH 15A 6.5 MOHM SMD Product overview: SRP7050TA-1R0M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 15A, 6.5 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 15A, 6.5 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP7050TA-1R0M can be used for catalog matching and distributor lookup.
1µH Shielded Wirewound Inductor 15A 6.5mOhm Max Nonstandard
1µH Shielded Wirewound Inductor 15A 6.5mOhm Max Nonstandard
1µH Shielded Wirewound Inductor 15A 6.5mOhm Max Nonstandard
Win Source Part Number: 1134214-SRP7050TA-1R
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRP7050TA
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 1 µH
Height - Seated (Max): 0.197" (5.00mm)
Standard Package: 800
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Carbonyl Powder
Q @ Freq: 10 @ 100kHz
Frequency - Self Resonant: 50MHz
Package / Case: Nonstandard
DC Resistance (DCR): 6.5mOhm Max
Temperature Range - Operating: -40°C ~ 150°C
Dimension: 0.287" L x 0.260" W (7.30mm x 6.60mm)
Alternative Parts (Cross-Reference): SRP7050TA1R0M;
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 15 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRP7050TA-1R0MDKR,SR
Base Product Number: SRP7050TA
Current - Saturation (Isat): 20A
INDUCTOR, 1UH, 15A, 20%, SHIELDED; Inductance:1µH; RMS Current (Irms):15A; Inductor Construction:Shielde
INDUCTOR, 1UH, SHIELDED, 15A; Inductance:1µH; RMS Current (Irms):15A; Inductor Construction:Shielde
INDUCTOR, 1UH, SHIELDED, 15A; Inductance:1µH; RMS Current (Irms):15A; Inductor Construction:Shielde
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-SRP7050TA-1R0M | SRP7050TA-1R0MDKR-ND | 1134214-SRP7050TA-1R0M | 58Y3809 | 81Y1996 |
| Product Name | SMD 1UH 15A 6.5 MOHM Inductor and Choke | Fixed Inductors | Inductors, Coils, Chokes - Fixed Inductors | Inductor, 1Uh, 15A, 20%, Shielded; Inductance Bourns | Inductor, 1Uh, Shielded, 15A; Inductance Bourns |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | ||
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology |
| Technology | Drum Core, Wirewound | Standard; Wirewound | |||
| Core Material | Carbonyl Powder | Drum Core, Wirewound | |||
| Inductance Range | 1 microH | 1 microH | 1 microH | 1 microH |