The Bourns SRP7050AA-R47Y is a shielded power inductor with an inductance of 470 nH and a rated current of 22 A. It is designed for applications requiring high saturation current and low buzz noise, making it suitable for various electronic circuits. The inductor is compliant with RoHS and halogen-free standards, ensuring it meets environmental regulations. It operates effectively within a temperature range of -55 °C to +155 °C and features a metal alloy powder core, which contributes to its performance characteristics. The part is packaged in reels of 800 pieces, facilitating easy integration into manufacturing processes.
470nH Shielded Inductor 22A 3.3mOhm Max Nonstandard
470nH Shielded Inductor 22A 3.3mOhm Max Nonstandard
Bourns SRP7050AA-R47M Power Inductor
Bourns SRP7050AA-R47M Power Inductor
Bourns SRP7050AA-R47M Power Inductor
POWER INDUCTOR, 470NH, SHIELDED, 22A ROHS COMPLIANT: YES
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 118-SRP7050AA-R47MTR-ND | 2476191P | 32AJ8862 |
| Product Name | Fixed Inductors | Surface Mount Inductors | Power Inductor, 470Nh, Shielded, 22A Rohs Compliant Bourns |
| Operating Temperature | -55 to 155 C (-67 to 311 F) | ||
| Mounting Option | Surface Mount Technology | Surface Mount Technology | |
| Core Material | Metal | ||
| Configuration | Fixed | ||
| Inductance Tolerance | 20 (+/- %) |