Bourns, Inc. Fixed Inductors SRP7050AA-8R2M

Description
8.2µH Shielded Inductor 7.5A 45mOhm Max Nonstandard
Request a Quote Datasheet
Description
8.2µH Shielded Inductor 7.5A 45mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-SRP7050AA-8R2MTR-ND - DigiKey
Thief River Falls, MN, United States
8.2µH Shielded Inductor 7.5A 45mOhm Max Nonstandard

8.2µH Shielded Inductor 7.5A 45mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SRP7050AA-8R2MCT-ND - DigiKey
Thief River Falls, MN, United States
8.2µH Shielded Inductor 7.5A 45mOhm Max Nonstandard

8.2µH Shielded Inductor 7.5A 45mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SRP7050AA-8R2MDKR-ND - DigiKey
Thief River Falls, MN, United States
8.2µH Shielded Inductor 7.5A 45mOhm Max Nonstandard

8.2µH Shielded Inductor 7.5A 45mOhm Max Nonstandard

Buy Now Datasheet
Power Inductor, 8.2Uh, Shielded, 7.5A Rohs Compliant Bourns - 32AJ8874 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 8.2Uh, Shielded, 7.5A Rohs Compliant Bourns
32AJ8874
Power Inductor, 8.2Uh, Shielded, 7.5A Rohs Compliant Bourns 32AJ8874
POWER INDUCTOR, 8.2UH, SHIELDED, 7.5A ROHS COMPLIANT: YES

POWER INDUCTOR, 8.2UH, SHIELDED, 7.5A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-SRP7050AA-8R2MTR-ND 32AJ8874
Product Name Fixed Inductors Power Inductor, 8.2Uh, Shielded, 7.5A Rohs Compliant Bourns
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Metal
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Dual SMD 2mH 900mA Inductor and Choke - 839-DKFS-6248-0102 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 2000 microH
Inductance Tolerance 50 (+/- %)
Standards and Certifications RoHS
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-2R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Encapsulated Toroidal Inductor - CMT908-V4 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 16000 to ? microH
DCR 0.1600 ohms
View Details
4 suppliers