Bourns, Inc. Surface Mount Inductors SRP7050AA-470M

Description
Bourns SRP7050AA-470M Power Inductor
Request a Quote Datasheet
Description
Bourns SRP7050AA-470M Power Inductor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Inductors - 2476182 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2476182
Surface Mount Inductors 2476182
Bourns SRP7050AA-470M Power Inductor

Bourns SRP7050AA-470M Power Inductor

Supplier's Site
Surface Mount Inductors - 2476181 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2476181
Surface Mount Inductors 2476181
Bourns SRP7050AA-470M Power Inductor

Bourns SRP7050AA-470M Power Inductor

Supplier's Site
Surface Mount Inductors - 2476182P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2476182P
Surface Mount Inductors 2476182P
Bourns SRP7050AA-470M Power Inductor

Bourns SRP7050AA-470M Power Inductor

Supplier's Site
Fixed Inductors - 118-SRP7050AA-470MCT-ND - DigiKey
Thief River Falls, MN, United States
47µH Shielded Inductor 2.6A 320mOhm Max Nonstandard

47µH Shielded Inductor 2.6A 320mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SRP7050AA-470MDKR-ND - DigiKey
Thief River Falls, MN, United States
47µH Shielded Inductor 2.6A 320mOhm Max Nonstandard

47µH Shielded Inductor 2.6A 320mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SRP7050AA-470MTR-ND - DigiKey
Thief River Falls, MN, United States
47µH Shielded Inductor 2.6A 320mOhm Max Nonstandard

47µH Shielded Inductor 2.6A 320mOhm Max Nonstandard

Buy Now Datasheet
Power Inductor, 47Uh, Shielded, 2.6A Rohs Compliant Bourns - 32AJ8872 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 47Uh, Shielded, 2.6A Rohs Compliant Bourns
32AJ8872
Power Inductor, 47Uh, Shielded, 2.6A Rohs Compliant Bourns 32AJ8872
POWER INDUCTOR, 47UH, SHIELDED, 2.6A ROHS COMPLIANT: YES

POWER INDUCTOR, 47UH, SHIELDED, 2.6A ROHS COMPLIANT: YES

Supplier's Site Datasheet
Inductor, 47Uh, Shielded, 2.6A; Inductance Bourns - 26AK6866 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 47Uh, Shielded, 2.6A; Inductance Bourns
26AK6866
Inductor, 47Uh, Shielded, 2.6A; Inductance Bourns 26AK6866
INDUCTOR, 47UH, SHIELDED, 2.6A; Inductance:47µH; RMS Current (Irms):2.6A; Inductor Construction:Shielde d; Saturation Current (Isat):1.8A; Product Range:SRP7050AA Series; DC Resistance Max:0.32ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 47UH, SHIELDED, 2.6A; Inductance:47µH; RMS Current (Irms):2.6A; Inductor Construction:Shielded; Saturation Current (Isat):1.8A; Product Range:SRP7050AA Series; DC Resistance Max:0.32ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 2476182 118-SRP7050AA-470MCT-ND 32AJ8872 26AK6866
Product Name Surface Mount Inductors Fixed Inductors Power Inductor, 47Uh, Shielded, 2.6A Rohs Compliant Bourns Inductor, 47Uh, Shielded, 2.6A; Inductance Bourns
Application Power Choke
Inductance Range 47 microH 47 microH
Rated DC Current 2600 milliamps 1800 milliamps 2600 milliamps
Standards and Certifications RoHS RoHS RoHS
EIA Case Size 7050
Unlock Full Specs
to access all available technical data

Similar Products

Dual 1000uH 15A 10mOhm Inductor and Choke - 839-DFK-40-0005 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 1000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Lead Wire
View Details
2 suppliers
CMF Series 39 MilliHenry (mH) Inductance Common Mode Inductor - CMF23H-393121 - Triad Magnetics
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Technology Standard
Inductance Range 39000 microH
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-R60M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - KQ1008TE3R3J - 1067837-KQ1008TE3R3J - Win Source Electronics
Specs
Configuration Fixed
View Details