Bourns, Inc. Fixed Inductors SRP7050AA-2R2M

Description
2.2µH Shielded Inductor 14A 11.5mOhm Max Nonstandard
Request a Quote Datasheet
Description
2.2µH Shielded Inductor 14A 11.5mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-SRP7050AA-2R2MCT-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Shielded Inductor 14A 11.5mOhm Max Nonstandard

2.2µH Shielded Inductor 14A 11.5mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SRP7050AA-2R2MTR-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Shielded Inductor 14A 11.5mOhm Max Nonstandard

2.2µH Shielded Inductor 14A 11.5mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SRP7050AA-2R2MDKR-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Shielded Inductor 14A 11.5mOhm Max Nonstandard

2.2µH Shielded Inductor 14A 11.5mOhm Max Nonstandard

Buy Now Datasheet
Power Inductor, 2.2Uh, Shielded, 14A Rohs Compliant Bourns - 32AJ8868 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 2.2Uh, Shielded, 14A Rohs Compliant Bourns
32AJ8868
Power Inductor, 2.2Uh, Shielded, 14A Rohs Compliant Bourns 32AJ8868
POWER INDUCTOR, 2.2UH, SHIELDED, 14A ROHS COMPLIANT: YES

POWER INDUCTOR, 2.2UH, SHIELDED, 14A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-SRP7050AA-2R2MCT-ND 32AJ8868
Product Name Fixed Inductors Power Inductor, 2.2Uh, Shielded, 14A Rohs Compliant Bourns
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Metal
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2125JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Leaded Inductors - 1910649P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 3.3 ohms
Rated DC Current 250 milliamps
Lead Style Axial
View Details
Fixed Inductors - 486-5691-2-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details