Bourns SRP7050AA-220M Power Inductor
Bourns SRP7050AA-220M Power Inductor
Bourns SRP7050AA-220M Power Inductor
22µH Shielded Inductor 4.2A 142mOhm Max Nonstandard
22µH Shielded Inductor 4.2A 142mOhm Max Nonstandard
22µH Shielded Inductor 4.2A 142mOhm Max Nonstandard
INDUCTOR, 22UH, SHIELDED, 4.2A; Inductance:22µH; RMS Current (Irms):4.2A; Inductor Construction:Shielde
POWER INDUCTOR, 22UH, SHIELDED, 4.2A ROHS COMPLIANT: YES
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 2476175P | 118-SRP7050AA-220MDKR-ND | 26AK6863 | 32AJ8869 |
| Product Name | Surface Mount Inductors | Fixed Inductors | Inductor, 22Uh, Shielded, 4.2A; Inductance Bourns | Power Inductor, 22Uh, Shielded, 4.2A Rohs Compliant Bourns |
| Application | Power Choke | |||
| Inductance Range | 22 microH | 22 microH | ||
| Rated DC Current | 4200 milliamps | 3600 milliamps | 4200 milliamps | |
| Standards and Certifications | RoHS | RoHS | RoHS | |
| EIA Case Size | 7050 |