Bourns, Inc. Fixed Inductors SRP7050AA-100M

Description
10µH Shielded Inductor 7A 53mOhm Max Nonstandard
Request a Quote Datasheet
Description
10µH Shielded Inductor 7A 53mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-SRP7050AA-100MTR-ND - DigiKey
Thief River Falls, MN, United States
10µH Shielded Inductor 7A 53mOhm Max Nonstandard

10µH Shielded Inductor 7A 53mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SRP7050AA-100MCT-ND - DigiKey
Thief River Falls, MN, United States
10µH Shielded Inductor 7A 53mOhm Max Nonstandard

10µH Shielded Inductor 7A 53mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SRP7050AA-100MDKR-ND - DigiKey
Thief River Falls, MN, United States
10µH Shielded Inductor 7A 53mOhm Max Nonstandard

10µH Shielded Inductor 7A 53mOhm Max Nonstandard

Buy Now Datasheet
Surface Mount Inductors - 2476166 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2476166
Surface Mount Inductors 2476166
Bourns SRP7050AA-100M Power Inductor

Bourns SRP7050AA-100M Power Inductor

Supplier's Site
Surface Mount Inductors - 2476167P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2476167P
Surface Mount Inductors 2476167P
Bourns SRP7050AA-100M Power Inductor

Bourns SRP7050AA-100M Power Inductor

Supplier's Site
Surface Mount Inductors - 2476167 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2476167
Surface Mount Inductors 2476167
Bourns SRP7050AA-100M Power Inductor

Bourns SRP7050AA-100M Power Inductor

Supplier's Site
7A Inductor and Choke - 71-SRP7050AA-100M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
7A Inductor and Choke
71-SRP7050AA-100M
7A Inductor and Choke 71-SRP7050AA-100M
IND,7.3X6.6X4.8MM,10 UH20%,7A,SHD Product overview: SRP7050AA-100M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 7A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP7050AA-100M can be used for catalog matching and distributor lookup.

IND,7.3X6.6X4.8MM,10UH20%,7A,SHD Product overview: SRP7050AA-100M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 7A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP7050AA-100M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Inductor, 10Uh, Shielded, 7A Rohs Compliant Bourns - 32AJ8866 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 10Uh, Shielded, 7A Rohs Compliant Bourns
32AJ8866
Power Inductor, 10Uh, Shielded, 7A Rohs Compliant Bourns 32AJ8866
POWER INDUCTOR, 10UH, SHIELDED, 7A ROHS COMPLIANT: YES

POWER INDUCTOR, 10UH, SHIELDED, 7A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-SRP7050AA-100MTR-ND 2476166 71-SRP7050AA-100M 32AJ8866
Product Name Fixed Inductors Surface Mount Inductors 7A Inductor and Choke Power Inductor, 10Uh, Shielded, 7A Rohs Compliant Bourns
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Metal Metal Alloy Powder
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-5708-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
High Current Rod Core Inductor - FIRCH-3 - Triad Magnetics
Specs
Technology Standard
Inductance Range 3.6 microH
DCR 0.0100 ohms
View Details
2 suppliers
Fixed Inductors - 50-ECS-MPIP0420-1R5MCDKR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details