4.7µH Shielded Wirewound Inductor 9A 26.7mOhm Max Nonstandard
4.7µH Shielded Wirewound Inductor 9A 26.7mOhm Max Nonstandard
4.7µH Shielded Wirewound Inductor 9A 26.7mOhm Max Nonstandard
FIXED IND 4.7UH 9A 0.0267OHM SMD Product overview: SRP7030CA-4R7M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 9A, 0.0267OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 9A, 0.0267OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP7030CA-4R7M can be used for catalog matching and distributor lookup.
Win Source Part Number: 1273786-SRP7030CA-4R
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRP7030CA
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 4.7 µH
Height - Seated (Max): 0.122" (3.10mm)
Standard Package: 1,500
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Metal
Frequency - Self Resonant: 18MHz
Package / Case: Nonstandard
DC Resistance (DCR): 26.7mOhm Max
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.307" L x 0.299" W (7.80mm x 7.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 9 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Bourns Inc.
Other Names: SRP7030CA-4R7MTR,SRP
Current - Saturation (Isat): 13.5A
INDUCTOR, AEC-Q200, 4.7UH, SHIELDED, 9A ROHS COMPLIANT: YES
INDUCTOR, 4.7UH, SHIELDED, 9A; Inductance:4.7µH; RMS Current (Irms):9A; Inductor Construction:Shielde
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | SRP7030CA-4R7MCT-ND | 71-SRP7030CA-4R7M | 1273786-SRP7030CA-4R7M | 66AH0696 | 33AH9605 |
| Product Name | Fixed Inductors | SMD 4.7UH 9A 0.0267OHM Inductor and Choke | Inductors, Coils, Chokes - Fixed Inductors | Inductor, Aec-Q200, 4.7Uh, Shielded, 9A Rohs Compliant Bourns | Inductor, 4.7Uh, Shielded, 9A; Inductance Bourns |
| Operating Temperature | -55 to 155 C (-67 to 311 F) | -55 to 155 C (-67 to 311 F) | -55 to 155 C (-67 to 311 F) | ||
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology |
| Core Material | Carbonyl Powder | Metal Alloy Powder | |||
| Configuration | Fixed | Fixed | |||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) |