Win Source Part Number: 1273787-SRP7030CA-3R
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRP7030CA
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 3.3 µH
Height - Seated (Max): 0.122" (3.10mm)
Standard Package: 1,500
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Metal
Frequency - Self Resonant: 22MHz
Package / Case: Nonstandard
DC Resistance (DCR): 18mOhm Max
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.307" L x 0.299" W (7.80mm x 7.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 10 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Bourns Inc.
Other Names: SRP7030CA-3R3MTR,SRP
Current - Saturation (Isat): 15A
FIXED IND 3.3UH 10A 0.018OHM SMD Product overview: SRP7030CA-3R3M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 10A, 0.018OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 10A, 0.018OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP7030CA-3R3M can be used for catalog matching and distributor lookup.
3.3µH Shielded Wirewound Inductor 10A 18mOhm Max Nonstandard
3.3µH Shielded Wirewound Inductor 10A 18mOhm Max Nonstandard
3.3µH Shielded Wirewound Inductor 10A 18mOhm Max Nonstandard
INDUCTOR, AEC-Q200, 3.3UH, SHIELDED, 10A ROHS COMPLIANT: YES
FIXED IND 3.3UH 10A 0.018OHM SMD
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1273787-SRP7030CA-3R3M | 71-SRP7030CA-3R3M | SRP7030CA-3R3MDKR-ND | 66AH0695 | SRP7030CA-3R3M |
| Product Name | Inductors, Coils, Chokes - Fixed Inductors | SMD 3.3UH 10A 0.018OHM Inductor and Choke | Fixed Inductors | Inductor, Aec-Q200, 3.3Uh, Shielded, 10A Rohs Compliant Bourns | Fixed Inductors |
| Operating Temperature | -55 to 155 C (-67 to 311 F) | -55 to 155 C (-67 to 311 F) | -55 to 155 C (-67 to 311 F) | -55 to 155 C (-67 to 311 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology; Surface Mount |
| Technology | Standard; Wirewound | Power Inductor | |||
| Application | RF Choke | ||||
| Configuration | Fixed | Fixed |