Win Source Part Number: 1273788-SRP7030CA-2R
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRP7030CA
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 2.2 µH
Height - Seated (Max): 0.122" (3.10mm)
Standard Package: 1,500
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Metal
Frequency - Self Resonant: 38MHz
Package / Case: Nonstandard
DC Resistance (DCR): 13.7mOhm Max
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.307" L x 0.299" W (7.80mm x 7.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 13 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Bourns Inc.
Other Names: SRP7030CA-2R2MCT,SRP
Current - Saturation (Isat): 19A
2.2µH Shielded Wirewound Inductor 13A 13.7mOhm Max Nonstandard
2.2µH Shielded Wirewound Inductor 13A 13.7mOhm Max Nonstandard
2.2µH Shielded Wirewound Inductor 13A 13.7mOhm Max Nonstandard
FIXED IND 2.2UH 13A 0.0137OHM SM Product overview: SRP7030CA-2R2M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 13A, 0.0137OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 13A, 0.0137OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP7030CA-2R2M can be used for catalog matching and distributor lookup.
INDUCTOR, AEC-Q200, 2.2UH, SHIELDED, 13A ROHS COMPLIANT: YES
INDUCTOR, 2.2UH, SHIELDED, 13A; Inductance:2.2µH; RMS Current (Irms):13A; Inductor Construction:Shielde
INDUCTOR, 2.2UH, SHIELDED, 13A; Inductance:2.2µH; RMS Current (Irms):13A; Inductor Construction:Shielde
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1273788-SRP7030CA-2R2M | SRP7030CA-2R2MCT-ND | 71-SRP7030CA-2R2M | 66AH0694 | 33AH9603 |
| Product Name | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors | 2.2UH 13A 0.0137OHM Inductor and Choke | Inductor, Aec-Q200, 2.2Uh, Shielded, 13A Rohs Compliant Bourns | Inductor, 2.2Uh, Shielded, 13A; Inductance Bourns |
| Operating Temperature | -55 to 155 C (-67 to 311 F) | -55 to 155 C (-67 to 311 F) | -55 to 155 C (-67 to 311 F) | ||
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount | Surface Mount Technology | Surface Mount Technology |
| Technology | Standard; Wirewound | Power Inductor | |||
| Application | RF Choke | ||||
| Configuration | Fixed | Fixed |