Bourns, Inc. 1.5UH 15.3A 0.00825OHM Inductor and Choke SRP7030CA-1R5M

Description
FIXED IND 1.5UH 15.3A 0.00825OHM Product overview: SRP7030CA-1R5M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5UH, 15.3A, 0.00825OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.5UH, 15.3A, 0.00825OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP7030CA-1R5M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 1.5UH 15.3A 0.00825OHM Product overview: SRP7030CA-1R5M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5UH, 15.3A, 0.00825OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.5UH, 15.3A, 0.00825OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP7030CA-1R5M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.5UH 15.3A 0.00825OHM Inductor and Choke - 71-SRP7030CA-1R5M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.5UH 15.3A 0.00825OHM Inductor and Choke
71-SRP7030CA-1R5M
1.5UH 15.3A 0.00825OHM Inductor and Choke 71-SRP7030CA-1R5M
FIXED IND 1.5UH 15.3A 0.00825OHM Product overview: SRP7030CA-1R5M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5UH, 15.3A, 0.00825OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.5UH, 15.3A, 0.00825OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP7030CA-1R5M can be used for catalog matching and distributor lookup.

FIXED IND 1.5UH 15.3A 0.00825OHM Product overview: SRP7030CA-1R5M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5UH, 15.3A, 0.00825OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.5UH, 15.3A, 0.00825OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP7030CA-1R5M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1273789-SRP7030CA-1R5M
Inductors, Coils, Chokes - Fixed Inductors 1273789-SRP7030CA-1R5M
Win Source Part Number: 1273789-SRP7030CA-1R 5M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRP7030CA Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 1.5 µH Height - Seated (Max): 0.122" (3.10mm) Standard Package: 1,500 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Metal Frequency - Self Resonant: 31MHz Package / Case: Nonstandard DC Resistance (DCR): 8.25mOhm Max Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.307" L x 0.299" W (7.80mm x 7.60mm) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 15.3 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Bourns Inc. Other Names: SRP7030CA-1R5MCT,SRP 7030CA-1R5MTR,SRP703 0CA-1R5MDKR Current - Saturation (Isat): 25A

Win Source Part Number: 1273789-SRP7030CA-1R5M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRP7030CA
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 1.5 µH
Height - Seated (Max): 0.122" (3.10mm)
Standard Package: 1,500
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Metal
Frequency - Self Resonant: 31MHz
Package / Case: Nonstandard
DC Resistance (DCR): 8.25mOhm Max
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.307" L x 0.299" W (7.80mm x 7.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 15.3 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Bourns Inc.
Other Names: SRP7030CA-1R5MCT,SRP7030CA-1R5MTR,SRP7030CA-1R5MDKR
Current - Saturation (Isat): 25A

Buy Now Datasheet
Fixed Inductors - SRP7030CA-1R5MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP7030CA-1R5MDKR-ND
Fixed Inductors SRP7030CA-1R5MDKR-ND
1.5µH Shielded Wirewound Inductor 15.3A 8.25mOhm Max Nonstandard

1.5µH Shielded Wirewound Inductor 15.3A 8.25mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRP7030CA-1R5MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP7030CA-1R5MCT-ND
Fixed Inductors SRP7030CA-1R5MCT-ND
1.5µH Shielded Wirewound Inductor 15.3A 8.25mOhm Max Nonstandard

1.5µH Shielded Wirewound Inductor 15.3A 8.25mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRP7030CA-1R5MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP7030CA-1R5MTR-ND
Fixed Inductors SRP7030CA-1R5MTR-ND
1.5µH Shielded Wirewound Inductor 15.3A 8.25mOhm Max Nonstandard

1.5µH Shielded Wirewound Inductor 15.3A 8.25mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Aec-Q200, 1.5Uh, Shld, 15.3A Rohs Compliant Bourns - 66AH0693 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 1.5Uh, Shld, 15.3A Rohs Compliant Bourns
66AH0693
Inductor, Aec-Q200, 1.5Uh, Shld, 15.3A Rohs Compliant Bourns 66AH0693
INDUCTOR, AEC-Q200, 1.5UH, SHLD, 15.3A ROHS COMPLIANT: YES

INDUCTOR, AEC-Q200, 1.5UH, SHLD, 15.3A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SRP7030CA-1R5M 1273789-SRP7030CA-1R5M SRP7030CA-1R5MDKR-ND 66AH0693
Product Name 1.5UH 15.3A 0.00825OHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors Inductor, Aec-Q200, 1.5Uh, Shld, 15.3A Rohs Compliant Bourns
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Power Inductor Standard; Wirewound
Core Material Metal Alloy Powder Carbonyl Powder
Inductance Range 1.5 microH 1.5 microH
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - DSO1-48-0002-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-MPI2520R0-2R2-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details