FIXED IND 820NH 12A 0.0066OHM SM Product overview: SRP7030-R82FM from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12A, 0.0066OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 12A, 0.0066OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP7030-R82FM can be used for catalog matching and distributor lookup.
820nH Shielded Molded Inductor 12A 6.6mOhm Max Nonstandard
Win Source Part Number: 1273774-SRP7030-R82F
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRP7030F
Type: Molded
Package: Tape & Reel
Shielding: Shielded
Inductance: 820 nH
Height - Seated (Max): 0.118" (3.00mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Iron
Package / Case: Nonstandard
DC Resistance (DCR): 6.6mOhm Max
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.299" L x 0.256" W (7.60mm x 6.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 12 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRP7030R82FM,SRP7030
Base Product Number: SRP7030
Product Status: Obsolete
Current - Saturation (Isat): 14A
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-SRP7030-R82FM | SRP7030-R82FMTR-ND | 1273774-SRP7030-R82FM |
| Product Name | 12A 0.0066OHM Inductor and Choke | Fixed Inductors | Inductors, Coils, Chokes - Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology |
| Inductance Range | 0.8200 microH | 0.8200 microH | |
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | |
| Packing Method | Tape & Reel (TR) | Tape Reel |