FIXED IND 720NH 15.5A 0.0055OHM Product overview: SRP7030-R72M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15.5A, 0.0055OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 15.5A, 0.0055OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP7030-R72M can be used for catalog matching and distributor lookup.
720nH Shielded Wirewound Inductor 15.5A 5.5mOhm Max Nonstandard
720nH Shielded Wirewound Inductor 15.5A 5.5mOhm Max Nonstandard
Win Source Part Number: 1273793-SRP7030-R72M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRP7030
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 720 nH
Height - Seated (Max): 0.126" (3.20mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Iron
Package / Case: Nonstandard
DC Resistance (DCR): 5.5mOhm Max
Temperature Range - Operating: -55°C ~ 150°C
Dimension: 0.307" L x 0.276" W (7.80mm x 7.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 15.5 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRP7030-R72MDKR,SRP7
Base Product Number: SRP7030
Current - Saturation (Isat): 23A
Surface Mount Power Inductor, SRP7030 Series, 720 nH, 20%, Shielded, 5500 ohm, 15.5 A RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-SRP7030-R72M | SRP7030-R72MTR-ND | 1273793-SRP7030-R72M | 06X7536 |
| Product Name | 15.5A 0.0055OHM Inductor and Choke | Fixed Inductors | Inductors, Coils, Chokes - Fixed Inductors | Surface Mount Power Inductor, Srp7030 Series, 720 Nh, 20%, Shielded, 5500 Ohm, 15.5 A Rohs Compliant Bourns |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -55 to 150 C (-67 to 302 F) | |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology |
| Technology | Power Inductor | Standard; Wirewound | ||
| Core Material | Iron | Iron | Iron | |
| Inductance Range | 0.7200 microH | 0.7200 microH |