Manufacturer: Bourns Inc.
Win Source Part Number: 807432-SRP7030-R56FM
Packaging: Reel
Type: Molded
Mounting Style: SMD
Shielding: Shielded
Inductance: 560nH
Tolerance: ±20%
Material - Core: Iron
Current - Saturation: 17A
Part Status: Obsolete (End Of Life)
DC Resistance (DCR): 5mOhm Max
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.299" L x 0.256" W (7.60mm x 6.50mm)
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.118" (3.00mm)
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Current Rating (Amps): 15A
Inductance Frequency - Test: 100kHz
Part Number Series: SRP7030
560nH Shielded Molded Inductor 15A 5mOhm Max Nonstandard
FIXED IND 560NH 15A 0.005OHM SMD Product overview: SRP7030-R56FM from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15A, 0.005OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15A, 0.005OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP7030-R56FM can be used for catalog matching and distributor lookup.
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 807432-SRP7030-R56FM | SRP7030-R56FMTR-ND | 71-SRP7030-R56FM |
| Product Name | Fixed Inductors - SRP7030-R56FM | Fixed Inductors | SMD 15A 0.005OHM Inductor and Choke |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Technology | Standard | ||
| Core Material | Iron | Iron | Iron |
| Inductance Range | 0.5600 microH | 0.5600 microH | |
| DCR | 0.0050 ohms | 0.0050 ohms |