Manufacturer: Bourns Inc.
Win Source Part Number: 1258824-SRP7030-R47M
Series: SRP7030
Packaging: Reel - TR
Type: Wirewound
Operating Temperature Range: -55°C ~ 150°C
Package: Nonstandard
Current Rating: 17.5A
Shielding: Shielded
Inductance: 470nH
Mounting: SMD
Tolerance: ±20%
Material - Core: Iron
Current - Saturation: 26A
Test Frequency: 100kHz
Size: 0.307" L x 0.276" W (7.80mm x 7.00mm)
Family Name: SRP7030
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 4.2 mOhm Max
Manufacturer Homepage: www.bourns.com
Height - Seated (Maximum): 0.126" (3.20mm)
Alternative Parts (Cross-Reference): ASPI-0630LR-R47M-T15
Introduction Date: May 09, 2006
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2019
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
FIXED IND 470NH 17.5A 4.2 MOHM
470nH Shielded Inductor 17.5A 4.2mOhm Max Nonstandard
470nH Shielded Inductor 17.5A 4.2mOhm Max Nonstandard
FIXED IND 470NH 17.5A 0.0042OHM Product overview: SRP7030-R47M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 17.5A, 0.0042OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 17.5A, 0.0042OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP7030-R47M can be used for catalog matching and distributor lookup.
INDUCTOR, SHIELDED, 470NH, 19A, SMD; Inductance:470nH; RMS Current (Irms):17A; Inductor Construction:Shielde
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1258824-SRP7030-R47M | 118-SRP7030-R47MDKR-ND | 71-SRP7030-R47M | 04P1981 |
| Product Name | Fixed Inductors - SRP7030-R47M | Fixed Inductors | 17.5A 0.0042OHM Inductor and Choke | Inductor, Shielded, 470Nh, 19A, Smd; Inductance Bourns |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount | Surface Mount Technology |
| Technology | Standard; Wirewound | Power Inductor | ||
| Core Material | Iron | Iron | Iron | |
| Application | RF Choke |