Bourns, Inc. 18A 0.0034OHM Inductor and Choke SRP7030-R33FM

Description
FIXED IND 330NH 18A 0.0034OHM SM Product overview: SRP7030-R33FM from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18A, 0.0034OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 18A, 0.0034OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP7030-R33FM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 330NH 18A 0.0034OHM SM Product overview: SRP7030-R33FM from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18A, 0.0034OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 18A, 0.0034OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP7030-R33FM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
18A 0.0034OHM Inductor and Choke - 71-SRP7030-R33FM - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
18A 0.0034OHM Inductor and Choke
71-SRP7030-R33FM
18A 0.0034OHM Inductor and Choke 71-SRP7030-R33FM
FIXED IND 330NH 18A 0.0034OHM SM Product overview: SRP7030-R33FM from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18A, 0.0034OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 18A, 0.0034OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP7030-R33FM can be used for catalog matching and distributor lookup.

FIXED IND 330NH 18A 0.0034OHM SM Product overview: SRP7030-R33FM from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18A, 0.0034OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 18A, 0.0034OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP7030-R33FM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - SRP7030-R33FMTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP7030-R33FMTR-ND
Fixed Inductors SRP7030-R33FMTR-ND
330nH Shielded Molded Inductor 18A 3.4mOhm Max Nonstandard

330nH Shielded Molded Inductor 18A 3.4mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1273778-SRP7030-R33FM
Inductors, Coils, Chokes - Fixed Inductors 1273778-SRP7030-R33FM
Win Source Part Number: 1273778-SRP7030-R33F M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRP7030F Type: Molded Package: Tape & Reel Shielding: Shielded Inductance: 330 nH Height - Seated (Max): 0.118" (3.00mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Iron Package / Case: Nonstandard DC Resistance (DCR): 3.4mOhm Max Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.299" L x 0.256" W (7.60mm x 6.50mm) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 18 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRP7030R33FM,SRP7030 -R33FMCT,SRP7030-R33 FMTR,SRP7030-R33FMDK R Base Product Number: SRP7030 Product Status: Obsolete Current - Saturation (Isat): 25A

Win Source Part Number: 1273778-SRP7030-R33FM
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRP7030F
Type: Molded
Package: Tape & Reel
Shielding: Shielded
Inductance: 330 nH
Height - Seated (Max): 0.118" (3.00mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Iron
Package / Case: Nonstandard
DC Resistance (DCR): 3.4mOhm Max
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.299" L x 0.256" W (7.60mm x 6.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 18 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRP7030R33FM,SRP7030-R33FMCT,SRP7030-R33FMTR,SRP7030-R33FMDKR
Base Product Number: SRP7030
Product Status: Obsolete
Current - Saturation (Isat): 25A

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SRP7030-R33FM SRP7030-R33FMTR-ND 1273778-SRP7030-R33FM
Product Name 18A 0.0034OHM Inductor and Choke Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Core Material Iron Iron Iron
Inductance Range 0.3300 microH 0.3300 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-R82MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - LFC32TE8R2K - 1069446-LFC32TE8R2K - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 8.2 microH
Inductance Tolerance 10 (+/- %)
View Details
High Frequency & RF Inductors - 1624009-2 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Through Hole
Inductance Range 1 microH
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details