FIXED IND 220NH 23A 0.0028OHM SM Product overview: SRP7030-R22M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 23A, 0.0028OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 23A, 0.0028OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP7030-R22M can be used for catalog matching and distributor lookup.
220nH Shielded Wirewound Inductor 23A 2.8mOhm Max Nonstandard
220nH Shielded Wirewound Inductor 23A 2.8mOhm Max Nonstandard
Manufacturer: Bourns Inc.
Win Source Part Number: 1258822-SRP7030-R22M
Series: SRP7030
Packaging: Reel - TR
Type: Wirewound
Operating Temperature Range: -55°C ~ 150°C
Package: Nonstandard
Current Rating: 23A
Shielding: Shielded
Inductance: 220nH
Mounting: SMD
Tolerance: ±20%
Material - Core: Iron
Current - Saturation: 36A
Test Frequency: 100kHz
Size: 0.307" L x 0.276" W (7.80mm x 7.00mm)
Family Name: SRP7030
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 2.8 mOhm Max
Manufacturer Homepage: www.bourns.com
Height - Seated (Maximum): 0.126" (3.20mm)
Alternative Parts (Cross-Reference): CTIHLP73F-R22M; LMIP7070MR22AT3S; MPT730-R22M1;
Introduction Date: January 21, 2008
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2019
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited
INDUCTOR, SHIELDED, 220NH, 34A, SMD; Inductance:220nH; RMS Current (Irms):23A; Inductor Construction:Shielde
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-SRP7030-R22M | 118-SRP7030-R22MCT-ND | 1258822-SRP7030-R22M | 04P1979 |
| Product Name | 23A 0.0028OHM Inductor and Choke | Fixed Inductors | Fixed Inductors - SRP7030-R22M | Inductor, Shielded, 220Nh, 34A, Smd; Inductance Bourns |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -55 to 150 C (-67 to 302 F) | |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology |
| Technology | Power Inductor | Standard; Wirewound | ||
| Core Material | Iron | Iron | Iron | |
| Inductance Range | 0.2200 microH | 0.2200 microH | 0.2200 microH |